A6264KLPTR-T
A6264KLPTR-T
Active
Description:  IC LED DRV LIN PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 9600
A6264KLPTR-T vs A6277SA
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
-
Yes
Number of Outputs
4
8
Voltage - Supply (Min)
6V
4.5V
Voltage - Supply (Max)
50V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
100mA
150mA
Frequency
-
-
Dimming
PWM
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-eTSSOP-EP
20-DIP