A6264KLPTR-T
A6264KLPTR-T
Active
Description:  IC LED DRV LIN PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 9600
A6264KLPTR-T vs A6279ELP-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
-
Yes
Number of Outputs
4
16
Voltage - Supply (Min)
6V
3V
Voltage - Supply (Max)
50V
5.5V
Voltage - Output
-
-
Current - Output / Channel
100mA
75.5mA
Frequency
-
25MHz
Dimming
PWM
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
24-TSSOP-EP