A2550KLPTR-T
A2550KLPTR-T
Not For New Designs
Description:  IC PWR DRIVER N-CHAN 1:1 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.24000
In Stock: 16300
A2550KLPTR-T Specification
Specification
Part No
A2550KLPTR-T
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
3
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
7V ~ 40V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
200mA
Rds On (Typ)
5Ohm
Input Type
Non-Inverting
Features
5V Regulated Output, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-eTSSOP-EP
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
A2550KLPTR-T Related Parts
A2557EB
A2557EB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16DIP
A2557EB-T
A2557EB-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16DIP
A2557EEB
A2557EEB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A2557EEBTR
A2557EEBTR
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A2557EEBTR-T
A2557EEBTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A2557ELB
A2557ELB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
A2557ELB-T
A2557ELB-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
A2557ELBTR
A2557ELBTR
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
A2557ELBTR-T
A2557ELBTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
A2557KB
A2557KB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16DIP
A2557KB-T
A2557KB-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16DIP
A2557KEB
A2557KEB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A2550KLPTR-T Compare Parts
  • A2550KLPTR-T vs A2557SLBTR
  • A2550KLPTR-T vs A2557SLB
  • A2550KLPTR-T vs A2557SEBTR-T
  • A2550KLPTR-T vs A2557SEBTR
  • A2550KLPTR-T vs A2557SEB
  • A2550KLPTR-T vs A2557SB-T
  • A2550KLPTR-T vs A2557SB
  • A2550KLPTR-T vs A2557KLBTR-T
  • A2550KLPTR-T vs A2557KLBTR
  • A2550KLPTR-T vs A2557KLB
  • A2550KLPTR-T vs A2557KEBTR-T
  • A2550KLPTR-T vs A2557KEBTR
  • A2550KLPTR-T vs A2557KEB
  • A2550KLPTR-T vs A2557KB-T
  • A2550KLPTR-T vs A2557KB
  • A2550KLPTR-T vs A2557ELBTR-T
  • A2550KLPTR-T vs A2557ELBTR
  • A2550KLPTR-T vs A2557ELB-T
  • A2550KLPTR-T vs A2557ELB
  • A2550KLPTR-T vs A2557EEBTR-T
  • A2550KLPTR-T vs A2557EEBTR
  • A2550KLPTR-T vs A2557EEB
  • A2550KLPTR-T vs A2557EB-T
  • A2550KLPTR-T vs A2557EB
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.