A2557EB
A2557EB
Obsolete
Description:  IC PWR DRIVER BIPOLAR 1:1 16DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A2557EB Datasheet
History Price: Obsolete
In Stock: 47400
A2557EB Specification
Specification
Part No
A2557EB
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
60V (Max)
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Current - Output (Max)
300mA
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-DIP
Package / Case
16-PowerDIP (0.300", 7.62mm)
A2557EB PDF Datasheet
A2557EB Related Parts
A2550KLPTR-T
A2550KLPTR-T
Allegro MicroSystems
IC PWR DRIVER N-CHAN 1:1 16TSSOP
A2557EB-T
A2557EB-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16DIP
A2557EEB
A2557EEB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A2557EEBTR
A2557EEBTR
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A2557EEBTR-T
A2557EEBTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A2557ELB
A2557ELB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
A2557ELB-T
A2557ELB-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
A2557ELBTR
A2557ELBTR
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
A2557ELBTR-T
A2557ELBTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
A2557KB
A2557KB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16DIP
A2557KB-T
A2557KB-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16DIP
A2557KEB
A2557KEB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A2557EB Compare Parts
  • A2557EB vs A2557SLBTR
  • A2557EB vs A2557SLB
  • A2557EB vs A2557SEBTR-T
  • A2557EB vs A2557SEBTR
  • A2557EB vs A2557SEB
  • A2557EB vs A2557SB-T
  • A2557EB vs A2557SB
  • A2557EB vs A2557KLBTR-T
  • A2557EB vs A2557KLBTR
  • A2557EB vs A2557KLB
  • A2557EB vs A2557KEBTR-T
  • A2557EB vs A2557KEBTR
  • A2557EB vs A2557KEB
  • A2557EB vs A2557KB-T
  • A2557EB vs A2557KB
  • A2557EB vs A2557ELBTR-T
  • A2557EB vs A2557ELBTR
  • A2557EB vs A2557ELB-T
  • A2557EB vs A2557ELB
  • A2557EB vs A2557EEBTR-T
  • A2557EB vs A2557EEBTR
  • A2557EB vs A2557EEB
  • A2557EB vs A2557EB-T
  • A2557EB vs A2550KLPTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.