A2550KLPTR-T
A2550KLPTR-T
Not For New Designs
Description:  IC PWR DRIVER N-CHAN 1:1 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.24000
In Stock: 16300
A2550KLPTR-T vs A2557ELB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Obsolete
Switch Type
Relay, Solenoid Driver
Relay, Solenoid Driver
Number of Outputs
3
4
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
Bipolar
Interface
On/Off
On/Off
Voltage - Load
7V ~ 40V
60V (Max)
Voltage - Supply (Vcc/Vdd)
-
4.75V ~ 5.25V
Current - Output (Max)
200mA
300mA
Rds On (Typ)
5Ohm
-
Input Type
Non-Inverting
Non-Inverting
Features
5V Regulated Output, Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-eTSSOP-EP
16-SOIC
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-PowerSOIC (0.295", 7.50mm Width)