Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Switch Type
Relay, Solenoid Driver
Relay, Solenoid Driver
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
Bipolar
Voltage - Load
7V ~ 40V
60V (Max)
Voltage - Supply (Vcc/Vdd)
-
4.75V ~ 5.25V
Current - Output (Max)
200mA
300mA
Input Type
Non-Inverting
Non-Inverting
Features
5V Regulated Output, Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-eTSSOP-EP
16-SOIC
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-PowerSOIC (0.295", 7.50mm Width)