AM29C827ASC
AM29C827ASC
Active
Description:  IC BUFFER NON-INVERT 5.5V 24SOIC
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29C827ASC Datasheet
History Price: $3.01000
In Stock: 17900
AM29C827ASC Specification
Specification
Part No
AM29C827ASC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
10
Input Type
Schmitt Trigger
Output Type
-
Current - Output High, Low
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
AM29C827ASC PDF Datasheet
AM29C827ASC Related Parts
AM26S10/BEA
AM26S10/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S10DC
AM26S10DC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S10JC
AM26S10JC
Advanced Micro Devices
IC TXRX INVERT 5.25V 20PLCC
AM26S10PCB
AM26S10PCB
Advanced Micro Devices
IC TXRX INVERT 5.25V 16DIP
AM26S10SC
AM26S10SC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16SO
AM26S11DC
AM26S11DC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16CDIP
AM26S11DMB
AM26S11DMB
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 16CDIP
AM26S12/B2A
AM26S12/B2A
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20CLCC
AM26S12A/BEA
AM26S12A/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S12ADC
AM26S12ADC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S12PC
AM26S12PC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16DIP
AM2907/BRA
AM2907/BRA
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20DIP
AM29C827ASC Compare Parts
  • AM29C827ASC vs AM29C863APC
  • AM29C827ASC vs AM29C863A/B3A
  • AM29C827ASC vs AM29C863/BKA
  • AM29C827ASC vs AM29C861A/BLA
  • AM29C827ASC vs AM29C861A/B3A
  • AM29C827ASC vs AM29C861/BKA
  • AM29C827ASC vs AM29C853ASC
  • AM29C827ASC vs AM29C853API
  • AM29C827ASC vs AM29C853A/BLA
  • AM29C827ASC vs AM29C853/BLA
  • AM29C827ASC vs AM29C853/B3A
  • AM29C827ASC vs AM29C833ASC
  • AM29C827ASC vs AM29C833ADMB
  • AM29C827ASC vs AM29C833A/B3A
  • AM29C827ASC vs AM29C833/BLA
  • AM29C827ASC vs AM29C833/B3A
  • AM29C827ASC vs AM29C828/BLA
  • AM29C827ASC vs AM29C828/B3A
  • AM29C827ASC vs AM29C827/BKA
  • AM29C827ASC vs AM29863PC
  • AM29C827ASC vs AM29863DC
  • AM29C827ASC vs AM29863ASC
  • AM29C827ASC vs AM29863APC
  • AM29C827ASC vs AM29863ADC
  • AM29C827ASC vs AM29863A/BLA
  • AM29C827ASC vs AM29861A/BLA
  • AM29C827ASC vs AM29853ASC
  • AM29C827ASC vs AM29853ADC
  • AM29C827ASC vs AM29834PC
  • AM29C827ASC vs AM29833APC
  • AM29C827ASC vs AM29833A/B3A
  • AM29C827ASC vs AM29828PC
  • AM29C827ASC vs AM29828DC
  • AM29C827ASC vs AM29828APC
  • AM29C827ASC vs AM29828AJC
  • AM29C827ASC vs AM29827PC
  • AM29C827ASC vs AM29827DC
  • AM29C827ASC vs AM29827ASC
  • AM29C827ASC vs AM29827APC
  • AM29C827ASC vs AM29827A/BLA
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.