AM29C827ASC
AM29C827ASC
Active
Description:  IC BUFFER NON-INVERT 5.5V 24SOIC
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29C827ASC Datasheet
History Price: $3.01000
In Stock: 17900
AM29C827ASC vs AM29863APC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
10
9
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
-
3-State
Current - Output High, Low
15mA, 24mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
24-PDIP