AM29853ASC
AM29853ASC
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24SOIC
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29853ASC Datasheet
History Price: $6.88000
In Stock: 6900
AM29853ASC Specification
Specification
Part No
AM29853ASC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
9
Input Type
-
Output Type
Open Collector
Current - Output High, Low
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
AM29853ASC PDF Datasheet
AM29853ASC Related Parts
AM26S10/BEA
AM26S10/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S10DC
AM26S10DC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S10JC
AM26S10JC
Advanced Micro Devices
IC TXRX INVERT 5.25V 20PLCC
AM26S10PCB
AM26S10PCB
Advanced Micro Devices
IC TXRX INVERT 5.25V 16DIP
AM26S10SC
AM26S10SC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16SO
AM26S11DC
AM26S11DC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16CDIP
AM26S11DMB
AM26S11DMB
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 16CDIP
AM26S12/B2A
AM26S12/B2A
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20CLCC
AM26S12A/BEA
AM26S12A/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S12ADC
AM26S12ADC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S12PC
AM26S12PC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16DIP
AM2907/BRA
AM2907/BRA
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20DIP
AM29853ASC Compare Parts
  • AM29853ASC vs AM29C863APC
  • AM29853ASC vs AM29C863A/B3A
  • AM29853ASC vs AM29C863/BKA
  • AM29853ASC vs AM29C861A/BLA
  • AM29853ASC vs AM29C861A/B3A
  • AM29853ASC vs AM29C861/BKA
  • AM29853ASC vs AM29C853ASC
  • AM29853ASC vs AM29C853API
  • AM29853ASC vs AM29C853A/BLA
  • AM29853ASC vs AM29C853/BLA
  • AM29853ASC vs AM29C853/B3A
  • AM29853ASC vs AM29C833ASC
  • AM29853ASC vs AM29C833ADMB
  • AM29853ASC vs AM29C833A/B3A
  • AM29853ASC vs AM29C833/BLA
  • AM29853ASC vs AM29C833/B3A
  • AM29853ASC vs AM29C828/BLA
  • AM29853ASC vs AM29C828/B3A
  • AM29853ASC vs AM29C827ASC
  • AM29853ASC vs AM29C827/BKA
  • AM29853ASC vs AM29863PC
  • AM29853ASC vs AM29863DC
  • AM29853ASC vs AM29863ASC
  • AM29853ASC vs AM29863APC
  • AM29853ASC vs AM29863ADC
  • AM29853ASC vs AM29863A/BLA
  • AM29853ASC vs AM29861A/BLA
  • AM29853ASC vs AM29853ADC
  • AM29853ASC vs AM29834PC
  • AM29853ASC vs AM29833APC
  • AM29853ASC vs AM29833A/B3A
  • AM29853ASC vs AM29828PC
  • AM29853ASC vs AM29828DC
  • AM29853ASC vs AM29828APC
  • AM29853ASC vs AM29828AJC
  • AM29853ASC vs AM29827PC
  • AM29853ASC vs AM29827DC
  • AM29853ASC vs AM29827ASC
  • AM29853ASC vs AM29827APC
  • AM29853ASC vs AM29827A/BLA
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.