AM29853ASC
AM29853ASC
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24SOIC
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29853ASC Datasheet
History Price: $6.88000
In Stock: 6900
AM29853ASC vs AM29C853/BLA
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
9
8
Input Type
-
Schmitt Trigger
Output Type
Open Collector
Open Drain
Current - Output High, Low
24mA, 48mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
24-CDIP