Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGH35015F
CGH35015F
Active
Transistors - FETs, MOSFETs - RF
Description:
15W GAN HEMT 28V 6.0GHZ FLANGE
Manufacturer:
Wolfspeed
Datasheet:
CGH35015F Datasheet
History Price: $87.85000
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGH35015F vs CGHV1J006D-GP4
Part No
CGH35015F
CGHV1J006D-GP4
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
3.3GHz ~ 3.9GHz
18GHz
Gain
12dB
17dB
Voltage - Test
28 V
40 V
Current Rating (Amps)
-
-
Noise Figure
-
-
Current - Test
100 mA
30 mA
Power - Output
15W
6W
Voltage - Rated
84 V
100 V
Mounting Type
-
-
Package / Case
440196
Die
Supplier Device Package
440196
Die