SD101A-TR
SD101A-TR
Active
Description:  DIODE SCHOTTKY 60V 30MA DO35
Manufacturer:  Vishay
Datasheet:   SD101A-TR Datasheet
History Price: $0.38000
In Stock: 43300
SD101A-TR Specification
Specification
Part No
SD101A-TR
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
Current - Average Rectified (Io)
30mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 15 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
200 nA @ 50 V
Capacitance @ Vr, F
2pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
Operating Temperature - Junction
125 ℃ (Max)
SD101A-TR PDF Datasheet
SD101A-TR Related Parts
SD101A-A
SD101A-A
Diodes Inc
DIODE SCHOTTKY 60V 15MA DO35
SD101A-A-F
SD101A-A-F
Diodes Inc
DIODE SCHOTTKY 60V 15MA DO35
SD101A-T
SD101A-T
Diodes Inc
DIODE SCHOTTKY 60V 15MA DO35
SD101A-TP
SD101A-TP
Micro Commercial Components
DIODE SCHOTTKY 60V 15MA DO35
SD101AW
SD101AW
Yangjie Technology
DIODE SCHOTTKY 60V 15MA SOD123
SD101AW
SD101AW
Diotec Semiconductor
DIODE SCHOTTKY 60V 15MA SOD123F
SD101AW-13
SD101AW-13
Diodes Inc
DIODE SCHOTTKY 60V 15MA SOD123
SD101AW-13-F
SD101AW-13-F
Diodes Inc
DIODE SCHOTTKY 60V 15MA SOD123
SD101AW-7-F
SD101AW-7-F
Diodes Inc
DIODE SCHOTTKY 60V 15MA SOD123
SD101AW-E3-08
SD101AW-E3-08
Vishay
DIODE SCHOTTKY 60V 30MA SOD123
SD101AW-E3-18
SD101AW-E3-18
Vishay
DIODE SCHOTTKY 60V 30MA SOD123
SD101AW-G3-08
SD101AW-G3-08
Vishay
DIODE SCHOTTKY 60V 30MA SOD123
SD101A-TR Compare Parts
  • SD101A-TR vs SD175SC200A.T1
  • SD101A-TR vs SD175SC200A.T
  • SD101A-TR vs SD175SC100A.T2
  • SD101A-TR vs SD175SC100A.T1
  • SD101A-TR vs SD175SC100A.T
  • SD101A-TR vs SD175SB45B.T2
  • SD101A-TR vs SD175SB45B.T1
  • SD101A-TR vs SD175SB45B.T
  • SD101A-TR vs SD175SB45A.T2
  • SD101A-TR vs SD175SB45A.T1
  • SD101A-TR vs SD175SB45A.T
  • SD101A-TR vs SD175SA45A.T2
  • SD101A-TR vs SD175SA45A.T1
  • SD101A-TR vs SD175SA45A.T
  • SD101A-TR vs SD175SA30B.T2
  • SD101A-TR vs SD175SA30B.T1
  • SD101A-TR vs SD175SA30B.T
  • SD101A-TR vs SD175SA30A.T2
  • SD101A-TR vs SD175SA30A.T1
  • SD101A-TR vs SD175SA30A.T
  • SD101A-TR vs SD165SC150B.T2
  • SD101A-TR vs SD165SC150B.T1
  • SD101A-TR vs SD165SC150B.T
  • SD101A-TR vs SD125SCU100A.T2
  • SD101A-TR vs SD125SCU100A.T1
  • SD101A-TR vs SD125SCU100A.T
  • SD101A-TR vs SD125SC200B.T2
  • SD101A-TR vs SD125SC200B.T1
  • SD101A-TR vs SD125SC200B.T
  • SD101A-TR vs SD125SC150B.T2
  • SD101A-TR vs SD125SC150B.T1
  • SD101A-TR vs SD125SC150B.T
  • SD101A-TR vs SD125SC150A.T2
  • SD101A-TR vs SD125SC150A.T1
  • SD101A-TR vs SD125SC150A.T
  • SD101A-TR vs SD125SB45B.T2
  • SD101A-TR vs SD125SB45B.T1
  • SD101A-TR vs SD125SB45B.T
  • SD101A-TR vs SD125SB45A.T2
  • SD101A-TR vs SD125SB45A.T1
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.