SD101A-TR
SD101A-TR
Active
Description:  DIODE SCHOTTKY 60V 30MA DO35
Manufacturer:  Vishay
Datasheet:   SD101A-TR Datasheet
History Price: $0.38000
In Stock: 43300
SD101A-TR vs SD175SC100A.T2
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
100 V
Current - Average Rectified (Io)
30mA
30A
Voltage - Forward (Vf) (Max) @ If
1 V @ 15 mA
840 mV @ 30 A
Speed
Small Signal =< 200mA (Io), Any Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
200 nA @ 50 V
750 μA @ 100 V
Capacitance @ Vr, F
2pF @ 0V, 1MHz
1200pF @ 5V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
Die
Supplier Device Package
DO-35 (DO-204AH)
Die
Operating Temperature - Junction
125 ℃ (Max)
-55 ℃ ~ 200 ℃