Packaging
Tape & Reel (TR)
Tray
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
45 V
Current - Average Rectified (Io)
30mA
30A
Voltage - Forward (Vf) (Max) @ If
1 V @ 15 mA
640 mV @ 30 A
Speed
Small Signal =< 200mA (Io), Any Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
200 nA @ 50 V
800 μA @ 45 V
Capacitance @ Vr, F
2pF @ 0V, 1MHz
1600pF @ 5V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
Die
Supplier Device Package
DO-35 (DO-204AH)
Die
Operating Temperature - Junction
125 ℃ (Max)
-55 ℃ ~ 175 ℃