ES3A-E3/9AT
ES3A-E3/9AT
Active
Description:  DIODE GEN PURP 50V 3A DO214AB
Manufacturer:  Vishay
Datasheet:   ES3A-E3/9AT Datasheet
History Price: $0.65000
In Stock: 23700
ES3A-E3/9AT Specification
Specification
Part No
ES3A-E3/9AT
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
30 ns
Current - Reverse Leakage @ Vr
10 μA @ 50 V
Capacitance @ Vr, F
45pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
ES3A-E3/9AT PDF Datasheet
ES3A-E3/9AT Related Parts
ES3A
ES3A
onsemi
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Yangjie Technology
DIODE GEN PURP 50V 3A DO214AB
ES3A
ES3A
Diotec Semiconductor
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
SMC Diode Solutions
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A M6G
ES3A M6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A R7G
ES3A R7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V6G
ES3A V6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V7G
ES3A V7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A-13
ES3A-13
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-13-F
ES3A-13-F
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-E3/51T
ES3A-E3/51T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3A-E3/9AT Compare Parts
  • ES3A-E3/9AT vs ES3KB
  • ES3A-E3/9AT vs ES3JSMB
  • ES3A-E3/9AT vs ES3JSMB
  • ES3A-E3/9AT vs ES3JHR7G
  • ES3A-E3/9AT vs ES3JHM6G
  • ES3A-E3/9AT vs ES3JBHR5G
  • ES3A-E3/9AT vs ES3JBH
  • ES3A-E3/9AT vs ES3JB-13-F
  • ES3A-E3/9AT vs ES3JB R5G
  • ES3A-E3/9AT vs ES3JB
  • ES3A-E3/9AT vs ES3JB
  • ES3A-E3/9AT vs ES3JB
  • ES3A-E3/9AT vs ES3J V7G
  • ES3A-E3/9AT vs ES3J R7G
  • ES3A-E3/9AT vs ES3J M6G
  • ES3A-E3/9AT vs ES3J
  • ES3A-E3/9AT vs ES3J
  • ES3A-E3/9AT vs ES3J
  • ES3A-E3/9AT vs ES3J
  • ES3A-E3/9AT vs ES3J
  • ES3A-E3/9AT vs ES3HR7G
  • ES3A-E3/9AT vs ES3HM6G
  • ES3A-E3/9AT vs ES3HBHR5G
  • ES3A-E3/9AT vs ES3HBHM4G
  • ES3A-E3/9AT vs ES3HBH
  • ES3A-E3/9AT vs ES3HB R5G
  • ES3A-E3/9AT vs ES3HB M4G
  • ES3A-E3/9AT vs ES3HB
  • ES3A-E3/9AT vs ES3GHR7G
  • ES3A-E3/9AT vs ES3GHM6G
  • ES3A-E3/9AT vs ES3GHE3_A/I
  • ES3A-E3/9AT vs ES3GHE3_A/H
  • ES3A-E3/9AT vs ES3GHE3/9AT
  • ES3A-E3/9AT vs ES3GHE3/57T
  • ES3A-E3/9AT vs ES3GBHR5G
  • ES3A-E3/9AT vs ES3GBH
  • ES3A-E3/9AT vs ES3GB R5G
  • ES3A-E3/9AT vs ES3GB
  • ES3A-E3/9AT vs ES3GB
  • ES3A-E3/9AT vs ES3GB
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!