ES3A-E3/51T
ES3A-E3/51T
Obsolete
Description:  DIODE GEN PURP 50V 3A DO214AB
Manufacturer:  Vishay
Datasheet:   ES3A-E3/51T Datasheet
History Price: Obsolete
In Stock: 11500
ES3A-E3/51T Specification
Specification
Part No
ES3A-E3/51T
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
30 ns
Current - Reverse Leakage @ Vr
10 μA @ 50 V
Capacitance @ Vr, F
45pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
ES3A-E3/51T PDF Datasheet
ES3A-E3/51T Related Parts
ES3A
ES3A
onsemi
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Yangjie Technology
DIODE GEN PURP 50V 3A DO214AB
ES3A
ES3A
Diotec Semiconductor
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
SMC Diode Solutions
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A M6G
ES3A M6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A R7G
ES3A R7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V6G
ES3A V6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V7G
ES3A V7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A-13
ES3A-13
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-13-F
ES3A-13-F
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-E3/57T
ES3A-E3/57T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3A-E3/51T Compare Parts
  • ES3A-E3/51T vs ES3KB
  • ES3A-E3/51T vs ES3JSMB
  • ES3A-E3/51T vs ES3JSMB
  • ES3A-E3/51T vs ES3JHR7G
  • ES3A-E3/51T vs ES3JHM6G
  • ES3A-E3/51T vs ES3JBHR5G
  • ES3A-E3/51T vs ES3JBH
  • ES3A-E3/51T vs ES3JB-13-F
  • ES3A-E3/51T vs ES3JB R5G
  • ES3A-E3/51T vs ES3JB
  • ES3A-E3/51T vs ES3JB
  • ES3A-E3/51T vs ES3JB
  • ES3A-E3/51T vs ES3J V7G
  • ES3A-E3/51T vs ES3J R7G
  • ES3A-E3/51T vs ES3J M6G
  • ES3A-E3/51T vs ES3J
  • ES3A-E3/51T vs ES3J
  • ES3A-E3/51T vs ES3J
  • ES3A-E3/51T vs ES3J
  • ES3A-E3/51T vs ES3J
  • ES3A-E3/51T vs ES3HR7G
  • ES3A-E3/51T vs ES3HM6G
  • ES3A-E3/51T vs ES3HBHR5G
  • ES3A-E3/51T vs ES3HBHM4G
  • ES3A-E3/51T vs ES3HBH
  • ES3A-E3/51T vs ES3HB R5G
  • ES3A-E3/51T vs ES3HB M4G
  • ES3A-E3/51T vs ES3HB
  • ES3A-E3/51T vs ES3GHR7G
  • ES3A-E3/51T vs ES3GHM6G
  • ES3A-E3/51T vs ES3GHE3_A/I
  • ES3A-E3/51T vs ES3GHE3_A/H
  • ES3A-E3/51T vs ES3GHE3/9AT
  • ES3A-E3/51T vs ES3GHE3/57T
  • ES3A-E3/51T vs ES3GBHR5G
  • ES3A-E3/51T vs ES3GBH
  • ES3A-E3/51T vs ES3GB R5G
  • ES3A-E3/51T vs ES3GB
  • ES3A-E3/51T vs ES3GB
  • ES3A-E3/51T vs ES3GB
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!