ES3A-13
ES3A-13
Discontinued
Description:  DIODE GEN PURP 50V 3A SMC
Manufacturer:  Diodes Inc
Datasheet:   ES3A-13 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 49300
ES3A-13 Specification
Specification
Part No
ES3A-13
Category
Diodes - Rectifiers - Single
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
25 ns
Current - Reverse Leakage @ Vr
10 μA @ 50 V
Capacitance @ Vr, F
45pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
SMC
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
ES3A-13 PDF Datasheet
ES3A-13 Related Parts
ES3A
ES3A
onsemi
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Yangjie Technology
DIODE GEN PURP 50V 3A DO214AB
ES3A
ES3A
Diotec Semiconductor
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
SMC Diode Solutions
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A M6G
ES3A M6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A R7G
ES3A R7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V6G
ES3A V6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V7G
ES3A V7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A-13-F
ES3A-13-F
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-E3/51T
ES3A-E3/51T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3A-E3/57T
ES3A-E3/57T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3A-13 Compare Parts
  • ES3A-13 vs ES3KB
  • ES3A-13 vs ES3JSMB
  • ES3A-13 vs ES3JSMB
  • ES3A-13 vs ES3JHR7G
  • ES3A-13 vs ES3JHM6G
  • ES3A-13 vs ES3JBHR5G
  • ES3A-13 vs ES3JBH
  • ES3A-13 vs ES3JB-13-F
  • ES3A-13 vs ES3JB R5G
  • ES3A-13 vs ES3JB
  • ES3A-13 vs ES3JB
  • ES3A-13 vs ES3JB
  • ES3A-13 vs ES3J V7G
  • ES3A-13 vs ES3J R7G
  • ES3A-13 vs ES3J M6G
  • ES3A-13 vs ES3J
  • ES3A-13 vs ES3J
  • ES3A-13 vs ES3J
  • ES3A-13 vs ES3J
  • ES3A-13 vs ES3J
  • ES3A-13 vs ES3HR7G
  • ES3A-13 vs ES3HM6G
  • ES3A-13 vs ES3HBHR5G
  • ES3A-13 vs ES3HBHM4G
  • ES3A-13 vs ES3HBH
  • ES3A-13 vs ES3HB R5G
  • ES3A-13 vs ES3HB M4G
  • ES3A-13 vs ES3HB
  • ES3A-13 vs ES3GHR7G
  • ES3A-13 vs ES3GHM6G
  • ES3A-13 vs ES3GHE3_A/I
  • ES3A-13 vs ES3GHE3_A/H
  • ES3A-13 vs ES3GHE3/9AT
  • ES3A-13 vs ES3GHE3/57T
  • ES3A-13 vs ES3GBHR5G
  • ES3A-13 vs ES3GBH
  • ES3A-13 vs ES3GB R5G
  • ES3A-13 vs ES3GB
  • ES3A-13 vs ES3GB
  • ES3A-13 vs ES3GB
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!