2N6800
2N6800
Obsolete
Description:  MOSFET N-CH 400V 3A TO39
Manufacturer:  Microsemi Corporation
Datasheet:   2N6800 Datasheet
History Price: Obsolete
In Stock: 34200
2N6800 Specification
Specification
Part No
2N6800
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Microsemi Corporation
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
400 V
Current - Continuous Drain (Id) @ 25℃
3A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
1Ohm @ 2A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
5.75 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
-
FET Feature
-
Power Dissipation (Max)
800mW (Ta), 25W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-39
Package / Case
TO-205AF Metal Can
2N6800 Related Parts
2N6660
2N6660
Solid State
MOSFET N-CH 60V 1.1A TO39
2N6660
2N6660
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660-2
2N6660-2
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660-E3
2N6660-E3
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTVP02
2N6660JTVP02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTX02
2N6660JTX02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTXL02
2N6660JTXL02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTXP02
2N6660JTXP02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTXV02
2N6660JTXV02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6661
2N6661
Solid State
MOSFET N-CH 90V 900MA TO39
2N6661
2N6661
Vishay
MOSFET N-CH 90V 860MA TO39
2N6661-2
2N6661-2
Vishay
MOSFET N-CH 90V 860MA TO39
2N6800 Description
The Microsemi Corporation 2N6800 is a high-performance N-channel power MOSFET designed for a variety of applications, including power management, switching, and amplification. This device is known for its reliability, efficiency, and robust performance, making it suitable for both industrial and consumer electronics. Below is a detailed introduction to the 2N6800, including its specifications and parameters.

## Overview

The 2N6800 is a power MOSFET that features a high voltage rating and is capable of handling substantial current loads. It is designed to operate in high-frequency applications, providing low on-resistance and fast switching capabilities. This makes it an ideal choice for applications such as power supplies, motor control, and other power management systems.

## Key Features

1. High Voltage Rating: The 2N6800 is rated for a maximum drain-source voltage (V_DS) of 600V, making it suitable for high-voltage applications.
2. Low On-Resistance: The device features a low R_DS(on), which minimizes conduction losses and enhances overall efficiency during operation.
3. Fast Switching Speed: The 2N6800 is designed for rapid switching, which is essential for applications requiring high-frequency operation.
4. Thermal Performance: The MOSFET is designed to handle high power levels while maintaining a low junction temperature, thanks to its efficient thermal management characteristics.
5. Robust Package: The device is available in a TO-220 package, which provides excellent thermal performance and ease of mounting in various applications.
6. Gate Threshold Voltage: The 2N6800 has a suitable gate threshold voltage, allowing for easy interfacing with standard gate drive circuits.

## Specifications

- Model: Microsemi 2N6800
- Type: N-channel Power MOSFET
- Maximum Drain-Source Voltage (V_DS): 600V
- Continuous Drain Current (I_D): 8A (at a case temperature of 25°C)
- Pulsed Drain Current (I_D, pulsed): 30A
- On-Resistance (R_DS(on)): Typically 0.5 ohms at V_GS = 10V
- Gate Threshold Voltage (V_GS(th)): 2V to 4V
- Total Gate Charge (Q_g): Approximately 30 nC at V_GS = 10V
- Input Capacitance (C_iss): Approximately 1,200 pF at V_DS = 0V
- Output Capacitance (C_oss): Approximately 200 pF at V_DS = 0V
- Reverse Recovery Time (t_rr): Not applicable as it is a MOSFET, but switching characteristics are optimized for fast operation.
- Operating Temperature Range: -55°C to +150°C
- Package Type: TO-220
- Weight: Approximately 15 grams

## Applications

The Microsemi 2N6800 is suitable for a wide range of applications, including:

- Power Supplies: Used in switch-mode power supplies (SMPS) for efficient energy conversion.
- Motor Control: Ideal for driving electric motors in industrial and automotive applications.
- Lighting Control: Employed in LED drivers and other lighting applications.
- Power Management: Suitable for various power management circuits in consumer electronics.
- Telecommunications: Used in signal processing and data routing applications.

## Conclusion

The Microsemi Corporation 2N6800 is a versatile and efficient power MOSFET that meets the demands of modern high-voltage applications. Its combination of high voltage rating, low on-resistance, and fast switching capabilities makes it an excellent choice for engineers and designers looking to enhance the performance of their power electronic systems. With its robust specifications and reliable performance, the 2N6800 stands out as a key component in various industrial, automotive, and consumer applications.
2N6800 Compare Parts
  • 2N6800 vs 2N6849
  • 2N6800 vs 2N6798
  • 2N6800 vs 2N6796
  • 2N6800 vs 2N6792TX
  • 2N6800 vs 2N6792
  • 2N6800 vs 2N6790
  • 2N6800 vs 2N6788
  • 2N6800 vs 2N6786
  • 2N6800 vs 2N6784
  • 2N6800 vs 2N6782
  • 2N6800 vs 2N6770
  • 2N6800 vs 2N6768
  • 2N6800 vs 2N6766
  • 2N6800 vs 2N6764T1
  • 2N6800 vs 2N6764
  • 2N6800 vs 2N6762
  • 2N6800 vs 2N6761
  • 2N6800 vs 2N6760TXV
  • 2N6800 vs 2N6760
  • 2N6800 vs 2N6760
  • 2N6800 vs 2N6759
  • 2N6800 vs 2N6758
  • 2N6800 vs 2N6757
  • 2N6800 vs 2N6756
  • 2N6800 vs 2N6756
  • 2N6800 vs 2N6661JTXV02
  • 2N6800 vs 2N6661JTXP02
  • 2N6800 vs 2N6661JTXL02
  • 2N6800 vs 2N6661JTX02
  • 2N6800 vs 2N6661JTVP02
  • 2N6800 vs 2N6661JAN02
  • 2N6800 vs 2N6661-E3
  • 2N6800 vs 2N6661-2
  • 2N6800 vs 2N6661
  • 2N6800 vs 2N6661
  • 2N6800 vs 2N6660JTXV02
  • 2N6800 vs 2N6660JTXP02
  • 2N6800 vs 2N6660JTXL02
  • 2N6800 vs 2N6660JTX02
  • 2N6800 vs 2N6660JTVP02
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!