☰
2N6661
2N6661
Active
Description:  MOSFET N-CH 90V 900MA TO39
Manufacturer:  Solid State
Datasheet:   2N6661 Datasheet
History Price: $4.95000
In Stock: 18375
2N6661 Specification
Specification
Part No
2N6661
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
90 V
Current - Continuous Drain (Id) @ 25℃
900mA (Tc)
Drive Voltage (Max Rds On, Min Rds On)
5V, 10V
Rds On (Max) @ Id, Vgs
4mOhm @ 1A, 10V
Vgs(th) (Max) @ Id
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
50 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
6.25W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-39
Package / Case
TO-205AD, TO-39-3 Metal Can
2N6661 PDF Datasheet
2N6661 Related Parts
2N6660
2N6660
Solid State
MOSFET N-CH 60V 1.1A TO39
2N6660
2N6660
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660-2
2N6660-2
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660-E3
2N6660-E3
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTVP02
2N6660JTVP02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTX02
2N6660JTX02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTXL02
2N6660JTXL02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTXP02
2N6660JTXP02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTXV02
2N6660JTXV02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6661-2
2N6661-2
Vishay
MOSFET N-CH 90V 860MA TO39
2N6661-E3
2N6661-E3
Vishay
MOSFET N-CH 90V 860MA TO39
2N6661JAN02
2N6661JAN02
Vishay
MOSFET N-CH 90V 860MA TO39
2N6661 Description
The Solid State 2N6661 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a variety of applications, including power management, switching, and amplification. This device is particularly valued for its efficiency, fast switching capabilities, and robustness, making it suitable for both industrial and consumer electronics. Below is a detailed overview of its specifications, features, and applications.

## Overview

- Type: N-channel MOSFET
- Package Type: TO-220
- Manufacturer: Solid State

## Key Specifications

1. Voltage Rating:
- The 2N6661 has a maximum drain-source voltage (V_DS) rating of 60V. This allows it to handle a wide range of applications without the risk of breakdown.

2. Current Rating:
- The device can handle a continuous drain current (I_D) of up to 10A at a case temperature of 25°C. This makes it suitable for applications requiring significant power handling.

3. Gate Threshold Voltage:
- The gate threshold voltage (V_GS(th)) is typically in the range of 2V to 4V. This is the minimum gate-to-source voltage required to turn the MOSFET on, allowing for efficient control in low-voltage applications.

4. R_DS(on):
- The on-resistance (R_DS(on)) is typically around 0.1 ohms at a gate-source voltage (V_GS) of 10V. A low R_DS(on) value is crucial for minimizing power losses during operation, enhancing overall efficiency.

5. Power Dissipation:
- The maximum power dissipation (P_D) is rated at 50W when properly heat-sinked. This allows the device to operate effectively in high-power applications without overheating.

6. Switching Speed:
- The 2N6661 features fast switching capabilities, with rise and fall times that enable it to operate efficiently in high-frequency applications. This characteristic is essential for applications such as PWM (Pulse Width Modulation) control.

7. Thermal Resistance:
- The thermal resistance from junction to case (RθJC) is typically around 3°C/W, which is important for thermal management in high-power applications.

8. Gate Charge:
- The total gate charge (Q_g) is approximately 30nC at a V_GS of 10V. This parameter is significant for determining the drive requirements of the MOSFET in switching applications.

## Applications

The Solid State 2N6661 is suitable for a wide range of applications, including:

- Power Management: Used in DC-DC converters, power supplies, and battery management systems to efficiently control power flow.
- Motor Control: Ideal for driving DC motors and stepper motors in industrial automation and robotics.
- Switching Applications: Employed in various switching applications, including relay replacements and signal switching.
- Amplification: Can be used in audio amplifiers and RF amplifiers due to its high gain and low distortion characteristics.

## Conclusion

The Solid State 2N6661 is a versatile and efficient N-channel MOSFET that meets the demands of modern electronic applications. With its robust voltage and current ratings, low on-resistance, and fast switching capabilities, it is an excellent choice for designers looking to optimize power management and control in their systems. Its wide range of applications, from power supplies to motor control, makes it a popular choice among engineers and developers in various industries. Overall, the 2N6661 is a reliable and high-performance component that can enhance the efficiency and effectiveness of electronic designs.
2N6661 Compare Parts
  • 2N6661 vs 2N6849
  • 2N6661 vs 2N6800
  • 2N6661 vs 2N6798
  • 2N6661 vs 2N6796
  • 2N6661 vs 2N6792TX
  • 2N6661 vs 2N6792
  • 2N6661 vs 2N6790
  • 2N6661 vs 2N6788
  • 2N6661 vs 2N6786
  • 2N6661 vs 2N6784
  • 2N6661 vs 2N6782
  • 2N6661 vs 2N6770
  • 2N6661 vs 2N6768
  • 2N6661 vs 2N6766
  • 2N6661 vs 2N6764T1
  • 2N6661 vs 2N6764
  • 2N6661 vs 2N6762
  • 2N6661 vs 2N6761
  • 2N6661 vs 2N6760TXV
  • 2N6661 vs 2N6760
  • 2N6661 vs 2N6760
  • 2N6661 vs 2N6759
  • 2N6661 vs 2N6758
  • 2N6661 vs 2N6757
  • 2N6661 vs 2N6756
  • 2N6661 vs 2N6756
  • 2N6661 vs 2N6661JTXV02
  • 2N6661 vs 2N6661JTXP02
  • 2N6661 vs 2N6661JTXL02
  • 2N6661 vs 2N6661JTX02
  • 2N6661 vs 2N6661JTVP02
  • 2N6661 vs 2N6661JAN02
  • 2N6661 vs 2N6661-E3
  • 2N6661 vs 2N6661-2
  • 2N6661 vs 2N6660JTXV02
  • 2N6661 vs 2N6660JTXP02
  • 2N6661 vs 2N6660JTXL02
  • 2N6661 vs 2N6660JTX02
  • 2N6661 vs 2N6660JTVP02
  • 2N6661 vs 2N6660-E3
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend