2N6660JTVP02
2N6660JTVP02
Obsolete
Description:  MOSFET N-CH 60V 990MA TO205AD
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 31050
2N6660JTVP02 Specification
Specification
Part No
2N6660JTVP02
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
60 V
Current - Continuous Drain (Id) @ 25℃
990mA (Tc)
Drive Voltage (Max Rds On, Min Rds On)
5V, 10V
Rds On (Max) @ Id, Vgs
3Ohm @ 1A, 10V
Vgs(th) (Max) @ Id
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
50 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
725mW (Ta), 6.25W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-205AD (TO-39)
Package / Case
TO-205AD, TO-39-3 Metal Can
2N6660JTVP02 PDF Datasheet
2N6660JTVP02 Related Parts
2N6660
2N6660
Solid State
MOSFET N-CH 60V 1.1A TO39
2N6660
2N6660
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660-2
2N6660-2
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660-E3
2N6660-E3
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTX02
2N6660JTX02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTXL02
2N6660JTXL02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTXP02
2N6660JTXP02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6660JTXV02
2N6660JTXV02
Vishay
MOSFET N-CH 60V 990MA TO205AD
2N6661
2N6661
Solid State
MOSFET N-CH 90V 900MA TO39
2N6661
2N6661
Vishay
MOSFET N-CH 90V 860MA TO39
2N6661-2
2N6661-2
Vishay
MOSFET N-CH 90V 860MA TO39
2N6661-E3
2N6661-E3
Vishay
MOSFET N-CH 90V 860MA TO39
2N6660JTVP02 Compare Parts
  • 2N6660JTVP02 vs 2N6849
  • 2N6660JTVP02 vs 2N6800
  • 2N6660JTVP02 vs 2N6798
  • 2N6660JTVP02 vs 2N6796
  • 2N6660JTVP02 vs 2N6792TX
  • 2N6660JTVP02 vs 2N6792
  • 2N6660JTVP02 vs 2N6790
  • 2N6660JTVP02 vs 2N6788
  • 2N6660JTVP02 vs 2N6786
  • 2N6660JTVP02 vs 2N6784
  • 2N6660JTVP02 vs 2N6782
  • 2N6660JTVP02 vs 2N6770
  • 2N6660JTVP02 vs 2N6768
  • 2N6660JTVP02 vs 2N6766
  • 2N6660JTVP02 vs 2N6764T1
  • 2N6660JTVP02 vs 2N6764
  • 2N6660JTVP02 vs 2N6762
  • 2N6660JTVP02 vs 2N6761
  • 2N6660JTVP02 vs 2N6760TXV
  • 2N6660JTVP02 vs 2N6760
  • 2N6660JTVP02 vs 2N6760
  • 2N6660JTVP02 vs 2N6759
  • 2N6660JTVP02 vs 2N6758
  • 2N6660JTVP02 vs 2N6757
  • 2N6660JTVP02 vs 2N6756
  • 2N6660JTVP02 vs 2N6756
  • 2N6660JTVP02 vs 2N6661JTXV02
  • 2N6660JTVP02 vs 2N6661JTXP02
  • 2N6660JTVP02 vs 2N6661JTXL02
  • 2N6660JTVP02 vs 2N6661JTX02
  • 2N6660JTVP02 vs 2N6661JTVP02
  • 2N6660JTVP02 vs 2N6661JAN02
  • 2N6660JTVP02 vs 2N6661-E3
  • 2N6660JTVP02 vs 2N6661-2
  • 2N6660JTVP02 vs 2N6661
  • 2N6660JTVP02 vs 2N6661
  • 2N6660JTVP02 vs 2N6660JTXV02
  • 2N6660JTVP02 vs 2N6660JTXP02
  • 2N6660JTVP02 vs 2N6660JTXL02
  • 2N6660JTVP02 vs 2N6660JTX02
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!