Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/ Transistors - FETs, MOSFETs - Single (42276)
Image
Part No
Manufacturer
Description
Packaging
RoHS
Status
History Price
Inquiry Now
1HN04CH-TL-W
onsemi
MOSFET N-CH 100V 270MA 3CPH
Datasheet
Tape & Reel (TR)
Obsolete
$0.60000
In Stock: 36190
Inquiry Now
1HN04CH-TL-W
onsemi
MOSFET N-CH 100V 270MA 3CPH
In Stock: 36190
Inquiry Now
1HP04CH-TL-W
onsemi
MOSFET P-CH 100V 170MA 3CPH
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 20745
Inquiry Now
1HP04CH-TL-W
onsemi
MOSFET P-CH 100V 170MA 3CPH
In Stock: 20745
Inquiry Now
1IRF3710PBF
Infineon Technologies
IRF3710 - 100V HEXFET N-CHANNEL
Datasheet
Bulk
Active
Active
In Stock: 5300
Inquiry Now
1IRF3710PBF
Infineon Technologies
IRF3710 - 100V HEXFET N-CHANNEL
In Stock: 5300
Inquiry Now
2N6660
Solid State
MOSFET N-CH 60V 1.1A TO39
Datasheet
Box
Active
$4.95000
In Stock: 12630
Inquiry Now
2N6660
Solid State
MOSFET N-CH 60V 1.1A TO39
In Stock: 12630
Inquiry Now
2N6660
Vishay
MOSFET N-CH 60V 990MA TO205AD
Datasheet
Tube
Obsolete
Obsolete
In Stock: 47185
Inquiry Now
2N6660
Vishay
MOSFET N-CH 60V 990MA TO205AD
In Stock: 47185
Inquiry Now
2N6660-2
Vishay
MOSFET N-CH 60V 990MA TO205AD
Datasheet
Tube
Obsolete
Obsolete
In Stock: 31740
Inquiry Now
2N6660-2
Vishay
MOSFET N-CH 60V 990MA TO205AD
In Stock: 31740
Inquiry Now
2N6660-E3
Vishay
MOSFET N-CH 60V 990MA TO205AD
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 16295
Inquiry Now
2N6660-E3
Vishay
MOSFET N-CH 60V 990MA TO205AD
In Stock: 16295
Inquiry Now
2N6660JTVP02
Vishay
MOSFET N-CH 60V 990MA TO205AD
Datasheet
Tube
Obsolete
Obsolete
In Stock: 850
Inquiry Now
2N6660JTVP02
Vishay
MOSFET N-CH 60V 990MA TO205AD
In Stock: 850
Inquiry Now
2N6660JTX02
Vishay
MOSFET N-CH 60V 990MA TO205AD
Datasheet
Tube
Obsolete
Obsolete
In Stock: 35405
Inquiry Now
2N6660JTX02
Vishay
MOSFET N-CH 60V 990MA TO205AD
In Stock: 35405
Inquiry Now
2N6660JTXL02
Vishay
MOSFET N-CH 60V 990MA TO205AD
Datasheet
Tube
Obsolete
Obsolete
In Stock: 19960
Inquiry Now
2N6660JTXL02
Vishay
MOSFET N-CH 60V 990MA TO205AD
In Stock: 19960
Inquiry Now
2N6660JTXP02
Vishay
MOSFET N-CH 60V 990MA TO205AD
Datasheet
Tube
Obsolete
Obsolete
In Stock: 4515
Inquiry Now
2N6660JTXP02
Vishay
MOSFET N-CH 60V 990MA TO205AD
In Stock: 4515
Inquiry Now
2N6660JTXV02
Vishay
MOSFET N-CH 60V 990MA TO205AD
Datasheet
Tube
Obsolete
Obsolete
In Stock: 39070
Inquiry Now
2N6660JTXV02
Vishay
MOSFET N-CH 60V 990MA TO205AD
In Stock: 39070
Inquiry Now
2N6661
Solid State
MOSFET N-CH 90V 900MA TO39
Datasheet
Box
Active
$4.95000
In Stock: 23625
Inquiry Now
2N6661
Solid State
MOSFET N-CH 90V 900MA TO39
In Stock: 23625
Inquiry Now
2N6661
Vishay
MOSFET N-CH 90V 860MA TO39
Datasheet
Tube
Obsolete
Obsolete
In Stock: 8180
Inquiry Now
2N6661
Vishay
MOSFET N-CH 90V 860MA TO39
In Stock: 8180
Inquiry Now
2N6661-2
Vishay
MOSFET N-CH 90V 860MA TO39
Datasheet
Tube
Obsolete
Obsolete
In Stock: 42735
Inquiry Now
2N6661-2
Vishay
MOSFET N-CH 90V 860MA TO39
In Stock: 42735
Inquiry Now
2N6661-E3
Vishay
MOSFET N-CH 90V 860MA TO39
Datasheet
Tube
Obsolete
Obsolete
In Stock: 27290
Inquiry Now
2N6661-E3
Vishay
MOSFET N-CH 90V 860MA TO39
In Stock: 27290
Inquiry Now
2N6661JAN02
Vishay
MOSFET N-CH 90V 860MA TO39
Datasheet
Tube
Obsolete
Obsolete
In Stock: 11845
Inquiry Now
2N6661JAN02
Vishay
MOSFET N-CH 90V 860MA TO39
In Stock: 11845
Inquiry Now
2N6661JTVP02
Vishay
MOSFET N-CH 90V 860MA TO39
Datasheet
Tube
Obsolete
Obsolete
In Stock: 46400
Inquiry Now
2N6661JTVP02
Vishay
MOSFET N-CH 90V 860MA TO39
In Stock: 46400
Inquiry Now
2N6661JTX02
Vishay
MOSFET N-CH 90V 860MA TO39
Datasheet
Tube
Obsolete
Obsolete
In Stock: 30955
Inquiry Now
2N6661JTX02
Vishay
MOSFET N-CH 90V 860MA TO39
In Stock: 30955
Inquiry Now
2N6661JTXL02
Vishay
MOSFET N-CH 90V 860MA TO39
Datasheet
Tube
Obsolete
Obsolete
In Stock: 15510
Inquiry Now
2N6661JTXL02
Vishay
MOSFET N-CH 90V 860MA TO39
In Stock: 15510
Inquiry Now
2N6661JTXP02
Vishay
MOSFET N-CH 90V 860MA TO39
Datasheet
Tube
Obsolete
Obsolete
In Stock: 65
Inquiry Now
2N6661JTXP02
Vishay
MOSFET N-CH 90V 860MA TO39
In Stock: 65
Inquiry Now
2N6661JTXV02
Vishay
MOSFET N-CH 90V 860MA TO39
Datasheet
Tube
Obsolete
Obsolete
In Stock: 34620
Inquiry Now
2N6661JTXV02
Vishay
MOSFET N-CH 90V 860MA TO39
In Stock: 34620
Inquiry Now
2N6756
Harris Corporation
N-CHANNEL POWER MOSFET
Datasheet
Bulk
Active
Active
In Stock: 3730
Inquiry Now
2N6756
Harris Corporation
N-CHANNEL POWER MOSFET
In Stock: 3730
Inquiry Now
2N6756
Microsemi Corporation
MOSFET N-CH 100V 14A TO204AA
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 38285
Inquiry Now
2N6756
Microsemi Corporation
MOSFET N-CH 100V 14A TO204AA
In Stock: 38285
Inquiry Now
2N6757
Harris Corporation
N-CHANNEL POWER MOSFET
Datasheet
Bulk
Active
Active
In Stock: 22840
Inquiry Now
2N6757
Harris Corporation
N-CHANNEL POWER MOSFET
In Stock: 22840
Inquiry Now
2N6758
Microsemi Corporation
MOSFET N-CH 200V 9A TO204AA
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 7395
Inquiry Now
2N6758
Microsemi Corporation
MOSFET N-CH 200V 9A TO204AA
In Stock: 7395
Inquiry Now
2N6759
Harris Corporation
N-CHANNEL POWER MOSFET
Datasheet
Bulk
Active
Active
In Stock: 41950
Inquiry Now
2N6759
Harris Corporation
N-CHANNEL POWER MOSFET
In Stock: 41950
Inquiry Now
2N6760
Harris Corporation
N-CHANNEL POWER MOSFET
Datasheet
Bulk
Active
Active
In Stock: 26505
Inquiry Now
2N6760
Harris Corporation
N-CHANNEL POWER MOSFET
In Stock: 26505
Inquiry Now
2N6760
Microsemi Corporation
MOSFET N-CH 400V 5.5A TO204AA
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 11060
Inquiry Now
2N6760
Microsemi Corporation
MOSFET N-CH 400V 5.5A TO204AA
In Stock: 11060
Inquiry Now
2N6760TXV
Harris Corporation
5.5A, 400V, 1OHM, N-CHANNEL
Datasheet
Bulk
Active
$7.76000
In Stock: 45615
Inquiry Now
2N6760TXV
Harris Corporation
5.5A, 400V, 1OHM, N-CHANNEL
In Stock: 45615
Inquiry Now
<<
<
1
2
3
>
>>
Request for Quotation
×
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ