UJ3D06510TS
UJ3D06510TS
Active
Description:  DIODE SIL CARB 650V 10A TO220-2
Manufacturer:  UnitedSiC
Datasheet:   UJ3D06510TS Datasheet
History Price: $3.40000
In Stock: 19200
UJ3D06510TS Specification
Specification
Part No
UJ3D06510TS
Category
Diodes - Rectifiers - Single
Manufacturer
UnitedSiC
Series
Gen-III
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
10A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 10 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
60 μA @ 650 V
Capacitance @ Vr, F
327pF @ 1V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
UJ3D06510TS PDF Datasheet
UJ3D06510TS Related Parts
UJ3D06504TS
UJ3D06504TS
UnitedSiC
DIODE SIL CARB 650V 4A TO220-2
UJ3D06506TS
UJ3D06506TS
UnitedSiC
DIODE SIL CARB 650V 6A TO220-2
UJ3D1210K2
UJ3D1210K2
UnitedSiC
DIODE SIL CARB 1.2KV 10A TO247-2
UJ3D1210TS
UJ3D1210TS
UnitedSiC
DIODE SIL CARB 1.2KV 10A TO220-2
UJ3D1220K2
UJ3D1220K2
UnitedSiC
DIODE SIL CARB 1.2KV 20A TO247-2
UJ3D1250K2
UJ3D1250K2
UnitedSiC
DIODE SIL CARB 1.2KV 50A TO247-2
UJ3D1725K2
UJ3D1725K2
UnitedSiC
DIODE SIL CARB 1.7KV 25A TO247-2
UJ3D06508TS
UJ3D06508TS
UnitedSiC
DIODE SIL CARB 650V 8A TO220-2
UJ3D06512TS
UJ3D06512TS
UnitedSiC
DIODE SIL CARB 650V 12A TO220-2
UJ3D06516TS
UJ3D06516TS
UnitedSiC
DIODE SIL CARB 650V 16A TO220-2
UJ3D06520KSD
UJ3D06520KSD
UnitedSiC
DIODE SIL CARB 650V 10A TO247-3
UJ3D06520TS
UJ3D06520TS
UnitedSiC
DIODE SIL CARB 650V 20A TO220-2
UJ3D06510TS Compare Parts
  • UJ3D06510TS vs UJ3D1250K2
  • UJ3D06510TS vs UJ3D1220K2
  • UJ3D06510TS vs UJ3D1210TS
  • UJ3D06510TS vs UJ3D1210K2
  • UJ3D06510TS vs UJ3D06506TS
  • UJ3D06510TS vs UJ3D06504TS
  • UJ3D06510TS vs UJ3D1250K
  • UJ3D06510TS vs UJ3D1220KSD
  • UJ3D06510TS vs UJ3D1210KSD
  • UJ3D06510TS vs UJ3D1210KS
  • UJ3D06510TS vs UJ3D1205TS
  • UJ3D06510TS vs UJ3D1202TS
  • UJ3D06510TS vs UJ3D06560KSD
  • UJ3D06510TS vs UJ3D06530TS
  • UJ3D06510TS vs UJ3D06520TS
  • UJ3D06510TS vs UJ3D06520KSD
  • UJ3D06510TS vs UJ3D06516TS
  • UJ3D06510TS vs UJ3D06512TS
  • UJ3D06510TS vs UJ3D06508TS
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!