UJ3D06510TS
UJ3D06510TS
Active
Description:  DIODE SIL CARB 650V 10A TO220-2
Manufacturer:  UnitedSiC
Datasheet:   UJ3D06510TS Datasheet
History Price: $3.40000
In Stock: 19200
UJ3D06510TS vs UJ3D06530TS
Manufacturer
Series
Gen-III
Gen-III
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
650 V
Current - Average Rectified (Io)
10A
30A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 10 A
1.7 V @ 30 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
60 μA @ 650 V
370 μA @ 650 V
Capacitance @ Vr, F
327pF @ 1V, 1MHz
990pF @ 1V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
TO-220-2
Supplier Device Package
TO-220-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃