MURF1620CT
MURF1620CT
Discontinued
Description:  DIODE ARRAY GP 200V ITO-220AB
Manufacturer:  Taiwan Semiconductor
Datasheet:   MURF1620CT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18800
MURF1620CT Specification
Specification
Part No
MURF1620CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io) (per Diode)
16A
Voltage - Forward (Vf) (Max) @ If
975 mV @ 8 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
25 ns
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
MURF1620CT PDF Datasheet
MURF1620CT Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MURF1620CT Compare Parts
  • MURF1620CT vs MURSB1620CTA-TP
  • MURF1620CT vs MURS1660FCTA-BP
  • MURF1620CT vs MURS1660CTA-BP
  • MURF1620CT vs MURS1620FCTA-BP
  • MURF1620CT vs MURS1620CTA-BP
  • MURF1620CT vs MURP20040CTG
  • MURF1620CT vs MURP20040CT
  • MURF1620CT vs MURP20020CTG
  • MURF1620CT vs MURP20020CT
  • MURF1620CT vs MURHF860CTG
  • MURF1620CT vs MURHF860CT
  • MURF1620CT vs MURHB860CTT4G
  • MURF1620CT vs MURHB860CTT4
  • MURF1620CT vs MURHB860CTG
  • MURF1620CT vs MURHB860CT
  • MURF1620CT vs MURHB840CTT4G
  • MURF1620CT vs MURHB840CTT4
  • MURF1620CT vs MURHB840CTG
  • MURF1620CT vs MURHB840CT
  • MURF1620CT vs MURH860CTH
  • MURF1620CT vs MURH860CTG
  • MURF1620CT vs MURH860CT
  • MURF1620CT vs MURH840CTH
  • MURF1620CT vs MURH840CTG
  • MURF1620CT vs MURH840CT
  • MURF1620CT vs MURF2060CT
  • MURF1620CT vs MURF2060CT
  • MURF1620CT vs MURF2060CT
  • MURF1620CT vs MURF1660CTH
  • MURF1620CT vs MURF1660CTG
  • MURF1620CT vs MURF1660CT
  • MURF1620CT vs MURF1660CT
  • MURF1620CT vs MURF1640CTHC0G
  • MURF1620CT vs MURF1640CT
  • MURF1620CT vs MURF1620CTHC0G
  • MURF1620CT vs MURF1620CTG
  • MURF1620CT vs MURF1060CT
  • MURF1620CT vs MURF1030CT
  • MURF1620CT vs MURD620CTTRR
  • MURF1620CT vs MURD620CTTRL
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed