MURF1620CT
MURF1620CT
Discontinued
Description:  DIODE ARRAY GP 200V ITO-220AB
Manufacturer:  Taiwan Semiconductor
Datasheet:   MURF1620CT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18800
MURF1620CT vs MURF1060CT
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
600 V
Current - Average Rectified (Io) (per Diode)
16A
5A
Voltage - Forward (Vf) (Max) @ If
975 mV @ 8 A
1.7 V @ 5 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
25 ns
50 ns
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
ITO-220AB