Status
Discontinued
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
600 V
Current - Average Rectified (Io) (per Diode)
16A
10A
Voltage - Forward (Vf) (Max) @ If
975 mV @ 8 A
2 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
25 ns
50 ns
Current - Reverse Leakage @ Vr
5 μA @ 200 V
1 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-50 ℃ ~ 175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
ITO-220AB