MUR1615CTG
MUR1615CTG
Obsolete
Description:  DIODE ARRAY GP 150V 8A TO220AB
Manufacturer:  onsemi
Datasheet:   MUR1615CTG Datasheet
History Price: Obsolete
In Stock: 28200
MUR1615CTG Specification
Specification
Part No
MUR1615CTG
Category
Diodes - Rectifiers - Arrays
Manufacturer
onsemi
Series
SWITCHMODE
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
150 V
Current - Average Rectified (Io) (per Diode)
8A
Voltage - Forward (Vf) (Max) @ If
975 mV @ 8 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
5 μA @ 150 V
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
MUR1615CTG PDF Datasheet
MUR1615CTG Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MUR1620CT
MUR1620CT
Taiwan Semiconductor
DIODE ARRAY GP 200V 16A TO220AB
MUR1615CTG Compare Parts
  • MUR1615CTG vs MURSB1620CTA-TP
  • MUR1615CTG vs MURS1660FCTA-BP
  • MUR1615CTG vs MURS1660CTA-BP
  • MUR1615CTG vs MURS1620FCTA-BP
  • MUR1615CTG vs MURS1620CTA-BP
  • MUR1615CTG vs MURP20040CTG
  • MUR1615CTG vs MURP20040CT
  • MUR1615CTG vs MURP20020CTG
  • MUR1615CTG vs MURP20020CT
  • MUR1615CTG vs MURHF860CTG
  • MUR1615CTG vs MURHF860CT
  • MUR1615CTG vs MURHB860CTT4G
  • MUR1615CTG vs MURHB860CTT4
  • MUR1615CTG vs MURHB860CTG
  • MUR1615CTG vs MURHB860CT
  • MUR1615CTG vs MURHB840CTT4G
  • MUR1615CTG vs MURHB840CTT4
  • MUR1615CTG vs MURHB840CTG
  • MUR1615CTG vs MURHB840CT
  • MUR1615CTG vs MURH860CTH
  • MUR1615CTG vs MURH860CTG
  • MUR1615CTG vs MURH860CT
  • MUR1615CTG vs MURH840CTH
  • MUR1615CTG vs MURH840CTG
  • MUR1615CTG vs MURH840CT
  • MUR1615CTG vs MURF2060CT
  • MUR1615CTG vs MURF2060CT
  • MUR1615CTG vs MURF2060CT
  • MUR1615CTG vs MURF1660CTH
  • MUR1615CTG vs MURF1660CTG
  • MUR1615CTG vs MURF1660CT
  • MUR1615CTG vs MURF1660CT
  • MUR1615CTG vs MURF1640CTHC0G
  • MUR1615CTG vs MURF1640CT
  • MUR1615CTG vs MURF1620CTHC0G
  • MUR1615CTG vs MURF1620CTG
  • MUR1615CTG vs MURF1620CT
  • MUR1615CTG vs MURF1620CT
  • MUR1615CTG vs MURF1060CT
  • MUR1615CTG vs MURF1030CT
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.