ES3JB
ES3JB
Active
Description:  DIODE GEN PURP 600V 3A DO214AA
Manufacturer:  Taiwan Semiconductor
Datasheet:   ES3JB Datasheet
History Price: $0.19735
In Stock: 28600
ES3JB Specification
Specification
Part No
ES3JB
Category
Diodes - Rectifiers - Single
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.45 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Capacitance @ Vr, F
34pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
ES3JB PDF Datasheet
ES3JB Related Parts
ES3A
ES3A
onsemi
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Yangjie Technology
DIODE GEN PURP 50V 3A DO214AB
ES3A
ES3A
Diotec Semiconductor
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
SMC Diode Solutions
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A M6G
ES3A M6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A R7G
ES3A R7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V6G
ES3A V6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V7G
ES3A V7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A-13
ES3A-13
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-13-F
ES3A-13-F
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-E3/51T
ES3A-E3/51T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3JB Compare Parts
  • ES3JB vs ES3KB
  • ES3JB vs ES3JSMB
  • ES3JB vs ES3JSMB
  • ES3JB vs ES3JHR7G
  • ES3JB vs ES3JHM6G
  • ES3JB vs ES3JBHR5G
  • ES3JB vs ES3JBH
  • ES3JB vs ES3JB-13-F
  • ES3JB vs ES3JB R5G
  • ES3JB vs ES3J V7G
  • ES3JB vs ES3J R7G
  • ES3JB vs ES3J M6G
  • ES3JB vs ES3J
  • ES3JB vs ES3J
  • ES3JB vs ES3J
  • ES3JB vs ES3J
  • ES3JB vs ES3J
  • ES3JB vs ES3HR7G
  • ES3JB vs ES3HM6G
  • ES3JB vs ES3HBHR5G
  • ES3JB vs ES3HBHM4G
  • ES3JB vs ES3HBH
  • ES3JB vs ES3HB R5G
  • ES3JB vs ES3HB M4G
  • ES3JB vs ES3HB
  • ES3JB vs ES3GHR7G
  • ES3JB vs ES3GHM6G
  • ES3JB vs ES3GHE3_A/I
  • ES3JB vs ES3GHE3_A/H
  • ES3JB vs ES3GHE3/9AT
  • ES3JB vs ES3GHE3/57T
  • ES3JB vs ES3GBHR5G
  • ES3JB vs ES3GBH
  • ES3JB vs ES3GB R5G
  • ES3JB vs ES3GB
  • ES3JB vs ES3GB
  • ES3JB vs ES3GB
  • ES3JB vs ES3G-M3/9AT
  • ES3JB vs ES3G-M3/57T
  • ES3JB vs ES3G-E3/9AT
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.