MR1125
MR1125
Active
Description:  DIODE GEN PURP 500V 12A DO4
Manufacturer:  Solid State
Datasheet:   MR1125 Datasheet
History Price: $1.95000
In Stock: 30700
MR1125 Specification
Specification
Part No
MR1125
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
500 V
Current - Average Rectified (Io)
12A
Voltage - Forward (Vf) (Max) @ If
1 V @ 12 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 50 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
MR1125 PDF Datasheet
MR1125 Related Parts
MR10120E
MR10120E
onsemi
DIODE SWITCHING 1.2KV 10A
MR1120
MR1120
Solid State
DIODE GEN PURP 50V 12A DO4
MR1120R
MR1120R
Solid State
DIODE GEN PURP 50V 12A DO4
MR1121
MR1121
Solid State
DIODE GEN PURP 100V 12A DO4
MR1121R
MR1121R
Solid State
DIODE GEN PURP 100V 12A DO4
MR1122
MR1122
Solid State
DIODE GEN PURP 200V 12A DO4
MR1122R
MR1122R
Solid State
DIODE GEN PURP 200V 12A DO4
MR1123
MR1123
Solid State
DIODE GEN PURP 300V 12A DO4
MR1123R
MR1123R
Solid State
DIODE GEN PURP 300V 12A DO4
MR1124
MR1124
Solid State
DIODE GEN PURP 400V 12A DO4
MR1124R
MR1124R
Solid State
DIODE GEN PURP 400V 12A DO4
MR1125R
MR1125R
Solid State
DIODE GEN PURP 500V 12A DO4
MR1125 Description
The Solid State MR1125 is a highly efficient and reliable solid-state relay (SSR) designed for switching AC and DC loads in industrial, commercial, and residential applications. As a solid-state relay, it offers advantages over traditional electromechanical relays, such as faster switching times, longer lifespan, and more robust performance in harsh environments. The MR1125 is particularly well-suited for use in applications requiring precise control and long operational life without the wear and tear associated with mechanical components.

The MR1125 is designed to provide reliable isolation between control and load circuits, ensuring the safety and stability of sensitive electronics and systems. It is commonly used in heating, lighting control, motor drives, and various automated systems where electrical isolation and efficient switching are required.

## Key Features

* Solid-State Design: The MR1125 utilizes semiconductor components such as thyristors, triacs, or MOSFETs to perform switching operations without any mechanical parts. This eliminates physical contact points, reducing wear and tear and significantly extending the lifespan of the device.
* High Switching Speed: The solid-state design allows for high-speed switching, which is ideal for applications that require rapid on/off control, such as temperature regulation, motor control, and lighting systems.
* AC and DC Load Switching: The MR1125 is capable of switching both AC and DC loads, making it versatile for use in a wide range of applications. The relay can handle a variety of voltages and currents, providing flexibility in different systems.
* Low Power Consumption: The solid-state nature of the MR1125 enables low control power consumption, which is advantageous in energy-conscious designs and systems where minimizing power loss is a priority.
* Built-In Protection Features: The MR1125 includes built-in features like overcurrent protection, thermal protection, and voltage clamping to safeguard both the relay and the connected load from damage due to electrical faults or overloads.
* Compact Package: The MR1125 is available in a small, rugged package that can be easily integrated into various systems with limited space. Its compact size allows for efficient use of space in control panels, automation systems, and other electronic devices.
* High Durability: The relay is designed to withstand extreme operating conditions, such as high ambient temperatures, humidity, and vibration, making it suitable for industrial and automotive environments.
* Isolation: The MR1125 provides electrical isolation between the control and load sides, ensuring that high voltages or electrical faults on the load side do not affect the control circuit.

## Specifications

* Control Voltage Range: Typically operates with a control voltage range of 3V to 32V DC, making it compatible with a wide variety of control signals, including microcontroller outputs, PLCs, and other digital control circuits.
* Load Voltage Range: Capable of switching AC voltages from 24V to 480V and DC voltages from 24V to 240V, providing a wide range of options for various power systems.
* Load Current: The MR1125 can switch load currents from 1A to 25A, depending on the specific model and application. This makes it suitable for controlling small to medium-sized loads in industrial, commercial, and residential settings.
* Switching Time: The switching time for the MR1125 is typically in the range of milliseconds, allowing for fast control of loads, such as heating elements or lighting systems.
* Control Signal Type: The MR1125 is typically triggered by a DC control signal, which is often provided by low-power control circuits such as microcontrollers or PLCs. It uses a low input voltage (typically 3-32V DC) to control the switching of the high-voltage load.
* Input Current (Triggering Current): Typically between 10mA to 20mA for triggering the solid-state relay, which makes it highly efficient in terms of control power consumption.
* Mounting Type: Available in through-hole or surface-mount configurations, providing flexibility in design and ease of integration into various electronic systems.
* Ambient Temperature Range: Designed for use in environments with temperatures ranging from -40°C to +85°C, ensuring reliable performance in both indoor and outdoor applications.
* Dielectric Strength: Typically has a dielectric strength of 2.5kV RMS, providing strong isolation between control and load circuits, ensuring safety in high-voltage systems.
* Isolation Voltage: The MR1125 provides electrical isolation of up to 2.5 kV, ensuring that the control circuit is protected from voltage spikes or faults occurring on the load side.
* Transient Voltage Suppression: The relay incorporates transient voltage suppression to protect against voltage spikes that could damage sensitive components, making it more reliable and durable in harsh environments.
* Power Loss: The power loss across the solid-state relay is typically low due to the efficient semiconductor switching technology, contributing to overall system energy efficiency.

## Applications

The Solid State MR1125 is used in a wide variety of applications where reliable, high-speed, and efficient switching is necessary. Some common applications include:

1. Temperature Control Systems: The MR1125 is ideal for controlling heating elements in temperature regulation systems, such as ovens, furnaces, and industrial heating equipment. Its fast switching capabilities allow for precise temperature control without mechanical wear.
2. Lighting Control: It is widely used in lighting systems, including streetlights, stage lighting, and architectural lighting, where high-speed switching and long lifespan are essential.
3. Motor Drives and Control: The relay can be used in motor drive applications, where it helps to control motors in conveyor belts, fans, pumps, and other machinery. The MR1125 can handle high current and provide reliable switching to protect the system from damage.
4. Industrial Automation: The MR1125 is commonly used in industrial automation systems, where it helps control actuators, sensors, and other equipment. Its ability to switch both AC and DC loads makes it versatile for a variety of automation tasks.
5. Power Supply Systems: The MR1125 can be used in power supplies to control high-voltage AC or DC circuits. Its electrical isolation ensures safety in high-voltage environments.
6. HVAC Systems: The relay is useful in heating, ventilation, and air conditioning systems, providing control over heating elements and compressors.
7. Battery Management Systems: The MR1125 is also suitable for use in battery management systems, where it is used to control the charging and discharging cycles of batteries in electric vehicles, renewable energy systems, and uninterruptible power supplies (UPS).

## Advantages Over Electromechanical Relays

* Longer Lifespan: Since the MR1125 has no moving parts, it is not subject to mechanical wear and tear, resulting in a significantly longer lifespan compared to electromechanical relays.
* Faster Switching Times: Solid-state relays, like the MR1125, can switch much faster than their mechanical counterparts, allowing for better control of fast-changing loads and systems.
* Silent Operation: The MR1125 operates silently, which is advantageous in environments where noise reduction is important, such as in medical equipment or consumer electronics.
* Higher Reliability: Solid-state relays are more reliable in demanding environments, such as extreme temperatures, humidity, or vibration, making them ideal for industrial and automotive applications.

## Summary

The Solid State MR1125 is a versatile and reliable solid-state relay designed for high-performance switching of AC and DC loads in a wide range of applications. Its solid-state design offers numerous advantages over traditional electromechanical relays, including faster switching times, longer lifespan, and higher reliability. The MR1125 is ideal for use in temperature control, lighting systems, motor drives, industrial automation, power supplies, and HVAC systems. With its wide input voltage range, high current handling capability, and built-in protection features, it is an excellent choice for applications that require efficient and reliable power switching. Its compact design and robust performance make it a critical component in modern electronic systems, ensuring long-term reliability and efficiency.
MR1125 Compare Parts
  • MR1125 vs MR1130
  • MR1125 vs MR1128R
  • MR1125 vs MR1128
  • MR1125 vs MR1126R
  • MR1125 vs MR1126
  • MR1125 vs MR1125R
  • MR1125 vs MR1124R
  • MR1125 vs MR1124
  • MR1125 vs MR1123R
  • MR1125 vs MR1123
  • MR1125 vs MR1122R
  • MR1125 vs MR1122
  • MR1125 vs MR1121R
  • MR1125 vs MR1121
  • MR1125 vs MR1120R
  • MR1125 vs MR1120
  • MR1125 vs MR10120E
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!