MR10120E
MR10120E
Active
Description:  DIODE SWITCHING 1.2KV 10A
Manufacturer:  onsemi
Datasheet:   MR10120E Datasheet
History Price: $3.38000
In Stock: 38600
MR10120E Specification
Specification
Part No
MR10120E
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Voltage - DC Reverse (Vr) (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Speed
-
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Operating Temperature - Junction
-
MR10120E PDF Datasheet
MR10120E Related Parts
MR1120
MR1120
Solid State
DIODE GEN PURP 50V 12A DO4
MR1120R
MR1120R
Solid State
DIODE GEN PURP 50V 12A DO4
MR1121
MR1121
Solid State
DIODE GEN PURP 100V 12A DO4
MR1121R
MR1121R
Solid State
DIODE GEN PURP 100V 12A DO4
MR1122
MR1122
Solid State
DIODE GEN PURP 200V 12A DO4
MR1122R
MR1122R
Solid State
DIODE GEN PURP 200V 12A DO4
MR1123
MR1123
Solid State
DIODE GEN PURP 300V 12A DO4
MR1123R
MR1123R
Solid State
DIODE GEN PURP 300V 12A DO4
MR1124
MR1124
Solid State
DIODE GEN PURP 400V 12A DO4
MR1124R
MR1124R
Solid State
DIODE GEN PURP 400V 12A DO4
MR1125
MR1125
Solid State
DIODE GEN PURP 500V 12A DO4
MR1125R
MR1125R
Solid State
DIODE GEN PURP 500V 12A DO4
MR10120E Description
Introduction to onsemi MR10120E

The onsemi MR10120E is a high-performance N-channel MOSFET designed for various applications in power management, switching, and signal processing. This device is particularly known for its low on-resistance, high-speed switching capabilities, and robust thermal performance, making it suitable for a wide range of electronic applications including power supplies, motor drivers, and DC-DC converters.

Key Specifications

- Type: The MR10120E is an N-channel MOSFET, which utilizes electrons as charge carriers. This design provides lower on-resistance compared to P-channel MOSFETs, resulting in improved efficiency.

- Maximum Drain-Source Voltage (V_DS): The maximum drain-source voltage is rated at 120V. This allows the device to be effectively used in medium to high-voltage applications without risk of breakdown.

- Continuous Drain Current (I_D): The device can handle continuous drain currents of up to 10A at a case temperature of 25°C. This capability makes it suitable for driving loads in various power applications.

- On-Resistance (R_DS(on)): The typical on-resistance is around 0.2 ohms at V_GS = 10V. This low R_DS(on) value contributes significantly to reduced conduction losses during operation, enhancing overall system efficiency.

- Gate Threshold Voltage (V_GS(th)): The gate threshold voltage ranges from 2V to 4V, allowing the MOSFET to be easily driven by standard logic levels commonly found in digital circuits.

- Total Gate Charge (Q_g): The total gate charge is approximately 45 nC at V_GS = 10V. This parameter indicates how much charge is needed to switch the MOSFET on and off, influencing the speed of operation in high-frequency applications.

Thermal Characteristics

Thermal management is crucial for reliable MOSFET operation:

- Maximum Junction Temperature (T_j): The maximum junction temperature is rated at +150°C. This allows the device to operate safely under high thermal stress conditions without risking failure.

- Thermal Resistance (RθJC): The thermal resistance from junction-to-case is typically around 5°C/W when mounted properly. This low thermal resistance facilitates efficient heat dissipation from the junction to the case.

Package Type

The MR10120E comes in a TO-220 package format. This package type offers several advantages, including:

- Good heat dissipation due to its larger surface area.
- Easy mounting options that allow for effective integration into PCB designs.
- Robust mechanical structure suitable for various handling processes during assembly.

Applications

The versatility of the onsemi MR10120E makes it suitable for numerous applications:

- Power Management: Ideal for use in power supply circuits where efficient voltage regulation and control are necessary.

- Motor Drivers: Used in various motor control applications where fast switching and reliability are critical.

- DC-DC Converters: Suitable for both buck and boost converter topologies due to its ability to handle significant current levels efficiently.

- Load Switches: Can be utilized as a load switch in battery-powered devices and other applications requiring efficient power distribution.

Advantages

1. High Efficiency: With its low on-resistance and minimal switching losses, the MR10120E contributes significantly to overall system efficiency, making it an excellent choice for energy-sensitive designs.

2. Robust Performance: Designed with a high voltage rating and capable of handling substantial currents, this MOSFET ensures reliable operation even under demanding conditions.

3. Easy Integration: Its gate threshold voltage allows compatibility with standard logic levels, simplifying circuit design and reducing component count.

4. Effective Thermal Management: The TO-220 package provides excellent thermal performance, allowing for safe operation even under high load conditions without overheating risks.

5. Wide Application Range: Its specifications make it versatile enough for various uses across consumer electronics, industrial equipment, automotive systems, and more.

Conclusion

The onsemi MR10120E N-channel MOSFET stands out as an exceptional component for engineers looking for reliable performance in power management and switching applications. With its combination of a maximum drain-source voltage of 120V, continuous drain current capability of up to 10A, and low on-resistance characteristics, this MOSFET meets the demanding requirements of modern electronic designs while ensuring optimal performance and thermal stability. Its adaptability across various applications further solidifies its position as a valuable component in power electronics design.
MR10120E Compare Parts
  • MR10120E vs MR1130
  • MR10120E vs MR1128R
  • MR10120E vs MR1128
  • MR10120E vs MR1126R
  • MR10120E vs MR1126
  • MR10120E vs MR1125R
  • MR10120E vs MR1125
  • MR10120E vs MR1124R
  • MR10120E vs MR1124
  • MR10120E vs MR1123R
  • MR10120E vs MR1123
  • MR10120E vs MR1122R
  • MR10120E vs MR1122
  • MR10120E vs MR1121R
  • MR10120E vs MR1121
  • MR10120E vs MR1120R
  • MR10120E vs MR1120
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…