MR1121
MR1121
Active
Description:  DIODE GEN PURP 100V 12A DO4
Manufacturer:  Solid State
Datasheet:   MR1121 Datasheet
History Price: $1.95000
In Stock: 31900
MR1121 Specification
Specification
Part No
MR1121
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
12A
Voltage - Forward (Vf) (Max) @ If
1 V @ 12 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 100 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
MR1121 PDF Datasheet
MR1121 Related Parts
MR10120E
MR10120E
onsemi
DIODE SWITCHING 1.2KV 10A
MR1120
MR1120
Solid State
DIODE GEN PURP 50V 12A DO4
MR1120R
MR1120R
Solid State
DIODE GEN PURP 50V 12A DO4
MR1121R
MR1121R
Solid State
DIODE GEN PURP 100V 12A DO4
MR1122
MR1122
Solid State
DIODE GEN PURP 200V 12A DO4
MR1122R
MR1122R
Solid State
DIODE GEN PURP 200V 12A DO4
MR1123
MR1123
Solid State
DIODE GEN PURP 300V 12A DO4
MR1123R
MR1123R
Solid State
DIODE GEN PURP 300V 12A DO4
MR1124
MR1124
Solid State
DIODE GEN PURP 400V 12A DO4
MR1124R
MR1124R
Solid State
DIODE GEN PURP 400V 12A DO4
MR1125
MR1125
Solid State
DIODE GEN PURP 500V 12A DO4
MR1125R
MR1125R
Solid State
DIODE GEN PURP 500V 12A DO4
MR1121 Compare Parts
  • MR1121 vs MR1130
  • MR1121 vs MR1128R
  • MR1121 vs MR1128
  • MR1121 vs MR1126R
  • MR1121 vs MR1126
  • MR1121 vs MR1125R
  • MR1121 vs MR1125
  • MR1121 vs MR1124R
  • MR1121 vs MR1124
  • MR1121 vs MR1123R
  • MR1121 vs MR1123
  • MR1121 vs MR1122R
  • MR1121 vs MR1122
  • MR1121 vs MR1121R
  • MR1121 vs MR1120R
  • MR1121 vs MR1120
  • MR1121 vs MR10120E
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!