MJ10008
MJ10008
Active
Description:  TRANS NPN DARL 450V 20A TO3
Manufacturer:  Solid State
Datasheet:   MJ10008 Datasheet
History Price: $3.93300
In Stock: 35400
MJ10008 Specification
Specification
Part No
MJ10008
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
SWITCHMODE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
20 A
Voltage - Collector Emitter Breakdown (Max)
450 V
Vce Saturation (Max) @ Ib, Ic
3.5V @ 2A, 20A
Current - Collector Cutoff (Max)
5mA
DC Current Gain (hFE) (Min) @ Ic, Vce
40A @ 5A, 5V
Power - Max
175 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
MJ10008 PDF Datasheet
MJ10008 Related Parts
MJ10000
MJ10000
Solid State
TRANS NPN DARL 450V 20A TO3
MJ10001
MJ10001
NTE Electronics
TRANS NPN DARL 400V 20A TO3
MJ10001
MJ10001
Solid State
TRANS NPN DARL 500V 20A TO3
MJ10002
MJ10002
Solid State
TRANS NPN DARL 350V 10A TO3
MJ10004
MJ10004
NTE Electronics
TRANS NPN DARL 350V 20A TO3
MJ10004
MJ10004
Solid State
TRANS 2 NPN DARL 350V 20A TO3
MJ10005
MJ10005
Solid State
TRANS 2 NPN DARL 400V 20A TO3
MJ10006
MJ10006
Solid State
TRANS NPN DARL 350V 10A TO3
MJ10007
MJ10007
NTE Electronics
TRANS NPN DARL 400V 10A TO3
MJ10007
MJ10007
Solid State
TRANS NPN DARL 400V 10A TO3
MJ10009
MJ10009
NTE Electronics
TRANS NPN DARL 500V 20A TO3
MJ10009
MJ10009
Solid State
TRANS NPN DARL 500V 20A TO3
MJ10008 Description
The MJ10008 is a high-performance NPN power transistor designed for use in various applications, including audio amplifiers, power supplies, and other high-power switching applications. It is part of the MJ series of transistors, which are known for their robustness and reliability in demanding environments.

## Key Specifications:

1. Type: NPN Power Transistor
2. Package: TO-3 metal can package, which provides excellent thermal performance and allows for easy mounting on heatsinks.
3. Maximum Collector-Emitter Voltage (Vce): 120V
4. Maximum Collector-Base Voltage (Vcb): 120V
5. Maximum Emitter-Base Voltage (Veb): 5V
6. Continuous Collector Current (Ic): 15A
7. Pulsed Collector Current (Icp): 30A
8. Power Dissipation (Pd): 150W (with proper heatsinking)
9. DC Current Gain (hFE): Typically ranges from 20 to 70 at a collector current of 4A.
10. Transition Frequency (fT): Approximately 3 MHz, which indicates the frequency at which the current gain drops to unity.
11. Thermal Resistance (RθJC): Typically around 1.0 °C/W, which is crucial for thermal management in high-power applications.
12. Operating Junction Temperature (Tj): Up to 150 °C, allowing for operation in high-temperature environments.

## Features:

- High Power Handling: The MJ10008 is designed to handle significant power levels, making it suitable for high-performance audio amplifiers and industrial applications.
- Robust Construction: The TO-3 package provides durability and excellent thermal conductivity, which is essential for maintaining performance under load.
- High Gain: The transistor offers a good current gain, which allows for efficient amplification of signals.
- Low Saturation Voltage: This feature helps in reducing power loss during operation, enhancing overall efficiency.

## Applications:

- Audio Amplifiers: The MJ10008 is commonly used in high-fidelity audio amplifiers due to its ability to handle high currents and voltages while providing good linearity.
- Switching Power Supplies: Its fast switching capabilities make it suitable for use in power supply circuits where efficiency is critical.
- Motor Drivers: The transistor can be used in circuits that drive motors, providing the necessary current and voltage levels for operation.
- Linear Regulators: It can be employed in linear voltage regulation applications, where stable output voltage is required.

## Conclusion:

The MJ10008 is a versatile and reliable power transistor that meets the demands of various high-power applications. Its robust specifications, combined with its ability to handle significant power levels, make it a popular choice among engineers and designers in the electronics industry. Whether used in audio amplification, power supplies, or motor control, the MJ10008 provides the performance and reliability needed for demanding applications.
MJ10008 Compare Parts
  • MJ10008 vs MJ15025G
  • MJ10008 vs MJ15025
  • MJ10008 vs MJ15025
  • MJ10008 vs MJ15024G
  • MJ10008 vs MJ15024
  • MJ10008 vs MJ15023G
  • MJ10008 vs MJ15023
  • MJ10008 vs MJ15022G
  • MJ10008 vs MJ15022
  • MJ10008 vs MJ15016G
  • MJ10008 vs MJ15016
  • MJ10008 vs MJ15015G
  • MJ10008 vs MJ15015
  • MJ10008 vs MJ15011G
  • MJ10008 vs MJ15004G
  • MJ10008 vs MJ15004
  • MJ10008 vs MJ15004
  • MJ10008 vs MJ15003G
  • MJ10008 vs MJ15003
  • MJ10008 vs MJ15003
  • MJ10008 vs MJ15002G
  • MJ10008 vs MJ15002
  • MJ10008 vs MJ15002
  • MJ10008 vs MJ15001G
  • MJ10008 vs MJ15001
  • MJ10008 vs MJ14002G
  • MJ10008 vs MJ14002
  • MJ10008 vs MJ14001G
  • MJ10008 vs MJ13335
  • MJ10008 vs MJ13334
  • MJ10008 vs MJ13333
  • MJ10008 vs MJ13332
  • MJ10008 vs MJ11033G
  • MJ10008 vs MJ11033
  • MJ10008 vs MJ11032G
  • MJ10008 vs MJ11032
  • MJ10008 vs MJ11032
  • MJ10008 vs MJ11030G
  • MJ10008 vs MJ11030
  • MJ10008 vs MJ11029G
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4