MJ10006
MJ10006
Active
Description:  TRANS NPN DARL 350V 10A TO3
Manufacturer:  Solid State
Datasheet:   MJ10006 Datasheet
History Price: $3.93300
In Stock: 42100
MJ10006 Specification
Specification
Part No
MJ10006
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
SWITCHMODE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
350 V
Vce Saturation (Max) @ Ib, Ic
2.9V @ 1A, 10A
Current - Collector Cutoff (Max)
5mA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 2.5A, 5V
Power - Max
150 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
MJ10006 PDF Datasheet
MJ10006 Related Parts
MJ10000
MJ10000
Solid State
TRANS NPN DARL 450V 20A TO3
MJ10001
MJ10001
NTE Electronics
TRANS NPN DARL 400V 20A TO3
MJ10001
MJ10001
Solid State
TRANS NPN DARL 500V 20A TO3
MJ10002
MJ10002
Solid State
TRANS NPN DARL 350V 10A TO3
MJ10004
MJ10004
NTE Electronics
TRANS NPN DARL 350V 20A TO3
MJ10004
MJ10004
Solid State
TRANS 2 NPN DARL 350V 20A TO3
MJ10005
MJ10005
Solid State
TRANS 2 NPN DARL 400V 20A TO3
MJ10007
MJ10007
NTE Electronics
TRANS NPN DARL 400V 10A TO3
MJ10007
MJ10007
Solid State
TRANS NPN DARL 400V 10A TO3
MJ10008
MJ10008
Solid State
TRANS NPN DARL 450V 20A TO3
MJ10009
MJ10009
NTE Electronics
TRANS NPN DARL 500V 20A TO3
MJ10009
MJ10009
Solid State
TRANS NPN DARL 500V 20A TO3
MJ10006 Compare Parts
  • MJ10006 vs MJ15025G
  • MJ10006 vs MJ15025
  • MJ10006 vs MJ15025
  • MJ10006 vs MJ15024G
  • MJ10006 vs MJ15024
  • MJ10006 vs MJ15023G
  • MJ10006 vs MJ15023
  • MJ10006 vs MJ15022G
  • MJ10006 vs MJ15022
  • MJ10006 vs MJ15016G
  • MJ10006 vs MJ15016
  • MJ10006 vs MJ15015G
  • MJ10006 vs MJ15015
  • MJ10006 vs MJ15011G
  • MJ10006 vs MJ15004G
  • MJ10006 vs MJ15004
  • MJ10006 vs MJ15004
  • MJ10006 vs MJ15003G
  • MJ10006 vs MJ15003
  • MJ10006 vs MJ15003
  • MJ10006 vs MJ15002G
  • MJ10006 vs MJ15002
  • MJ10006 vs MJ15002
  • MJ10006 vs MJ15001G
  • MJ10006 vs MJ15001
  • MJ10006 vs MJ14002G
  • MJ10006 vs MJ14002
  • MJ10006 vs MJ14001G
  • MJ10006 vs MJ13335
  • MJ10006 vs MJ13334
  • MJ10006 vs MJ13333
  • MJ10006 vs MJ13332
  • MJ10006 vs MJ11033G
  • MJ10006 vs MJ11033
  • MJ10006 vs MJ11032G
  • MJ10006 vs MJ11032
  • MJ10006 vs MJ11032
  • MJ10006 vs MJ11030G
  • MJ10006 vs MJ11030
  • MJ10006 vs MJ11029G
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4