MJ10004
MJ10004
Active
Description:  TRANS NPN DARL 350V 20A TO3
Manufacturer:  NTE Electronics
Datasheet:   MJ10004 Datasheet
History Price: $6.48000
In Stock: 48800
MJ10004 Specification
Specification
Part No
MJ10004
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
SWITCHMODE
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
20 A
Voltage - Collector Emitter Breakdown (Max)
350 V
Vce Saturation (Max) @ Ib, Ic
3V @ 2A, 20A
Current - Collector Cutoff (Max)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 5A, 5V
Power - Max
175 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
MJ10004 PDF Datasheet
MJ10004 Related Parts
MJ10000
MJ10000
Solid State
TRANS NPN DARL 450V 20A TO3
MJ10001
MJ10001
NTE Electronics
TRANS NPN DARL 400V 20A TO3
MJ10001
MJ10001
Solid State
TRANS NPN DARL 500V 20A TO3
MJ10002
MJ10002
Solid State
TRANS NPN DARL 350V 10A TO3
MJ10005
MJ10005
Solid State
TRANS 2 NPN DARL 400V 20A TO3
MJ10006
MJ10006
Solid State
TRANS NPN DARL 350V 10A TO3
MJ10007
MJ10007
NTE Electronics
TRANS NPN DARL 400V 10A TO3
MJ10007
MJ10007
Solid State
TRANS NPN DARL 400V 10A TO3
MJ10008
MJ10008
Solid State
TRANS NPN DARL 450V 20A TO3
MJ10009
MJ10009
NTE Electronics
TRANS NPN DARL 500V 20A TO3
MJ10009
MJ10009
Solid State
TRANS NPN DARL 500V 20A TO3
MJ10012
MJ10012
NTE Electronics
TRANS NPN DARL 400V 10A TO3
MJ10004 Description
The NTE Electronics MJ10004 is a high-power NPN bipolar junction transistor (BJT) designed primarily for use in audio power amplifiers, switching circuits, and high-current applications. This transistor is well-known for its ability to handle significant collector currents and power dissipation, making it suitable for demanding environments that require robust performance and reliability.

## General Description

The MJ10004 transistor is a silicon NPN device that serves as a power transistor capable of operating at high voltages and currents. It is often used in the output stages of audio amplifiers due to its high gain, good linearity, and ability to deliver large currents with minimal distortion. The device’s construction ensures durability and thermal stability, which is essential in power electronics where heat generation can be substantial.

## Electrical Specifications

* Collector-Emitter Voltage (Vceo): The transistor can withstand a maximum collector-emitter voltage of 250 V. This high voltage rating allows it to operate safely in circuits with substantial voltage swings.
* Collector-Base Voltage (Vcbo): Maximum rating of 300 V, ensuring robustness against high voltage spikes between the collector and base terminals.
* Emitter-Base Voltage (Vebo): Maximum rating of 7 V, typical for BJTs, ensuring safe operation within input voltage limits.
* Collector Current (Ic): The device supports a continuous collector current up to 15 A, making it suitable for high-current applications and demanding load conditions.
* Power Dissipation (Pd): Maximum power dissipation is rated at 250 W when properly mounted on an adequate heat sink, allowing the transistor to handle high power levels without failure.
* Gain (hFE): The current gain (hFE) typically ranges from 20 to 70 at Ic = 4 A, indicating moderate gain suitable for power amplification stages.
* Transition Frequency (fT): The transition frequency is around 3 MHz, adequate for audio and switching applications but not optimized for very high-frequency circuits.
* Operating Junction Temperature (Tj): The transistor can operate safely up to 150°C junction temperature, providing good thermal margin for power dissipation.

## Thermal and Mechanical Characteristics

* Package Type: The MJ10004 comes in a TO-3 metal can package, known for excellent thermal conductivity and rugged mechanical protection. This package type facilitates efficient heat dissipation through large heat sinks, critical for high-power operation.
* Thermal Resistance Junction-to-Case (RθJC): Typically around 1.52 °C/W, indicating effective heat transfer from the transistor junction to its case, aiding thermal management.
* Mounting: The TO-3 package requires proper mounting with insulating hardware and thermal compound to optimize heat dissipation and prevent electrical shorts.

## Features and Functional Highlights

* High Power Handling: With a maximum collector current of 15 A and power dissipation of 250 W, the MJ10004 is well-suited for power amplifier output stages and high-current switching circuits.
* Robust Voltage Ratings: High voltage capabilities enable use in circuits with significant voltage stresses, including industrial power supplies and motor control.
* Good Linearity and Gain: Moderate gain combined with linear characteristics results in low distortion when used in audio amplifier stages.
* Thermal Robustness: The metal TO-3 package and high junction temperature rating allow the device to perform reliably under elevated thermal loads.
* Ease of Use: The pin configuration and TO-3 form factor are industry standards, facilitating design reuse and ease of replacement in existing circuits.

## Typical Applications

* Audio Power Amplifiers: The MJ10004 is frequently used in push-pull output stages of high-power audio amplifiers due to its ability to handle high current and voltage with low distortion.
* Switching Regulators: Suitable for use in high-current DC-DC converters and switching power supplies, where fast switching and power handling are required.
* Motor Control Circuits: Can drive motors and solenoids that require substantial current and voltage.
* Industrial Power Circuits: Used in relay drivers, power drivers, and other industrial control applications demanding robust transistor performance.
* General Purpose High Power Switching: Ideal for circuits that need reliable, high current switching with moderate frequency response.

## Design Considerations

When designing with the MJ10004, effective thermal management is crucial. Use of adequate heat sinks, thermal interface materials, and proper mounting is necessary to ensure junction temperature stays within safe limits. The transistor’s gain varies with collector current and temperature, so circuit designs should include bias stabilization to prevent thermal runaway. Protection circuits such as fuses, snubbers, and current limiting may be required to safeguard against overload and transient conditions. The device’s relatively low transition frequency means it is not suitable for RF or very high-speed switching applications, focusing instead on audio and power applications.

## Summary

The NTE Electronics MJ10004 is a durable, high-power NPN transistor designed for applications demanding high current and voltage capabilities. Its robust TO-3 package supports excellent thermal management, while its electrical characteristics make it well suited for audio amplifiers, industrial power control, and switching circuits. With a balance of moderate gain, high power dissipation, and reliable operation under thermal stress, the MJ10004 remains a preferred choice for engineers designing high-power transistor applications requiring a proven and rugged device.
MJ10004 Compare Parts
  • MJ10004 vs MJ15025G
  • MJ10004 vs MJ15025
  • MJ10004 vs MJ15025
  • MJ10004 vs MJ15024G
  • MJ10004 vs MJ15024
  • MJ10004 vs MJ15023G
  • MJ10004 vs MJ15023
  • MJ10004 vs MJ15022G
  • MJ10004 vs MJ15022
  • MJ10004 vs MJ15016G
  • MJ10004 vs MJ15016
  • MJ10004 vs MJ15015G
  • MJ10004 vs MJ15015
  • MJ10004 vs MJ15011G
  • MJ10004 vs MJ15004G
  • MJ10004 vs MJ15004
  • MJ10004 vs MJ15004
  • MJ10004 vs MJ15003G
  • MJ10004 vs MJ15003
  • MJ10004 vs MJ15003
  • MJ10004 vs MJ15002G
  • MJ10004 vs MJ15002
  • MJ10004 vs MJ15002
  • MJ10004 vs MJ15001G
  • MJ10004 vs MJ15001
  • MJ10004 vs MJ14002G
  • MJ10004 vs MJ14002
  • MJ10004 vs MJ14001G
  • MJ10004 vs MJ13335
  • MJ10004 vs MJ13334
  • MJ10004 vs MJ13333
  • MJ10004 vs MJ13332
  • MJ10004 vs MJ11033G
  • MJ10004 vs MJ11033
  • MJ10004 vs MJ11032G
  • MJ10004 vs MJ11032
  • MJ10004 vs MJ11032
  • MJ10004 vs MJ11030G
  • MJ10004 vs MJ11030
  • MJ10004 vs MJ11029G
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4