MJ10007
MJ10007
Active
Description:  TRANS NPN DARL 400V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   MJ10007 Datasheet
History Price: $6.56000
In Stock: 23200
MJ10007 Specification
Specification
Part No
MJ10007
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
400 V
Vce Saturation (Max) @ Ib, Ic
2.9V @ 1A, 10A
Current - Collector Cutoff (Max)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 2.5A, 5V
Power - Max
150 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
MJ10007 PDF Datasheet
MJ10007 Related Parts
MJ10000
MJ10000
Solid State
TRANS NPN DARL 450V 20A TO3
MJ10001
MJ10001
NTE Electronics
TRANS NPN DARL 400V 20A TO3
MJ10001
MJ10001
Solid State
TRANS NPN DARL 500V 20A TO3
MJ10002
MJ10002
Solid State
TRANS NPN DARL 350V 10A TO3
MJ10004
MJ10004
NTE Electronics
TRANS NPN DARL 350V 20A TO3
MJ10004
MJ10004
Solid State
TRANS 2 NPN DARL 350V 20A TO3
MJ10005
MJ10005
Solid State
TRANS 2 NPN DARL 400V 20A TO3
MJ10006
MJ10006
Solid State
TRANS NPN DARL 350V 10A TO3
MJ10008
MJ10008
Solid State
TRANS NPN DARL 450V 20A TO3
MJ10009
MJ10009
NTE Electronics
TRANS NPN DARL 500V 20A TO3
MJ10009
MJ10009
Solid State
TRANS NPN DARL 500V 20A TO3
MJ10012
MJ10012
NTE Electronics
TRANS NPN DARL 400V 10A TO3
MJ10007 Description

## NTE Electronics MJ10007 Overview

The NTE Electronics MJ10007 is a high-performance NPN power transistor designed for various applications, particularly in audio frequency amplification and as a general-purpose switching device. Its robust design and excellent thermal stability make it suitable for medium to high power applications.

## Key Features

1. Transistor Type:
- NPN power transistor

2. Package Type:
- TO-3 metal can package
- Provides excellent heat dissipation capabilities

3. Maximum Ratings:
- Collector-Emitter Voltage (V_CE): 120 V
- Collector-Base Voltage (V_CBO): 150 V
- Emitter-Base Voltage (V_EBO): 5 V
- Collector Current (I_C): 15 A
- Total Power Dissipation (P_D): 115 W (at T_C = 25°C)
- Junction Temperature (T_J): -65°C to +200°C

4. Electrical Characteristics:
- DC Current Gain (h_FE): 20 to 70 at I_C = 4 A
- Switching Time: Fast switching capabilities suitable for audio and RF applications
- Thermal Resistance (R_THJC): 0.6°C/W (junction to case)
- Thermal Resistance (R_THJA): 65°C/W (junction to ambient)

5. Gain-Bandwidth Product:
- Typically 3 MHz, making it suitable for high-frequency applications.

6. Frequency Response:
- Capable of handling frequencies up to several MHz, which is ideal for audio amplifiers.

7. Applications:
- Audio amplifier circuits
- Power supplies
- Motor drivers
- Switching applications in various electronic devices

## Thermal Management

The MJ10007 features a metal can design that allows for effective heat dissipation. Proper thermal management is critical when using this transistor, especially under high load conditions. It is recommended to use a suitable heat sink to ensure that the junction temperature remains within safe limits to avoid thermal runaway.

## Application Circuit Examples

1. Audio Amplifier:
- Used in push-pull configurations for audio output stages, where its high current handling capabilities allow it to drive speakers efficiently.

2. Switching Regulator:
- Functions well in switching power supplies, allowing for efficient on/off control of power delivery to loads.

3. Motor Control:
- Ideal for controlling DC motors in various applications due to its ability to handle significant currents.

## Conclusion

The NTE Electronics MJ10007 is an excellent choice for engineers and designers looking for a reliable and efficient NPN power transistor. With its impressive specifications and flexible applications, it is well-suited for power amplification, switching, and other high-current scenarios. Designers are encouraged to review the complete datasheet for detailed electrical characteristics and application guidelines to optimize performance in their specific applications.

For further information, including detailed thermal and electrical characteristics, please refer to the official NTE Electronics datasheet.
MJ10007 Compare Parts
  • MJ10007 vs MJ15025G
  • MJ10007 vs MJ15025
  • MJ10007 vs MJ15025
  • MJ10007 vs MJ15024G
  • MJ10007 vs MJ15024
  • MJ10007 vs MJ15023G
  • MJ10007 vs MJ15023
  • MJ10007 vs MJ15022G
  • MJ10007 vs MJ15022
  • MJ10007 vs MJ15016G
  • MJ10007 vs MJ15016
  • MJ10007 vs MJ15015G
  • MJ10007 vs MJ15015
  • MJ10007 vs MJ15011G
  • MJ10007 vs MJ15004G
  • MJ10007 vs MJ15004
  • MJ10007 vs MJ15004
  • MJ10007 vs MJ15003G
  • MJ10007 vs MJ15003
  • MJ10007 vs MJ15003
  • MJ10007 vs MJ15002G
  • MJ10007 vs MJ15002
  • MJ10007 vs MJ15002
  • MJ10007 vs MJ15001G
  • MJ10007 vs MJ15001
  • MJ10007 vs MJ14002G
  • MJ10007 vs MJ14002
  • MJ10007 vs MJ14001G
  • MJ10007 vs MJ13335
  • MJ10007 vs MJ13334
  • MJ10007 vs MJ13333
  • MJ10007 vs MJ13332
  • MJ10007 vs MJ11033G
  • MJ10007 vs MJ11033
  • MJ10007 vs MJ11032G
  • MJ10007 vs MJ11032
  • MJ10007 vs MJ11032
  • MJ10007 vs MJ11030G
  • MJ10007 vs MJ11030
  • MJ10007 vs MJ11029G
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4