☰
2N2329A
2N2329A
Active
Description:  SCR 1.6 AMP 400 V TO39
Manufacturer:  Solid State
Datasheet:   2N2329A Datasheet
History Price: $4.40000
In Stock: 13840
2N2329A Specification
Specification
Part No
2N2329A
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
400 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
Current - Gate Trigger (Igt) (Max)
200 μA
Voltage - On State (Vtm) (Max)
2.2 V
Current - On State (It (AV)) (Max)
1.6 A
Current - On State (It (RMS)) (Max)
1.6 A
Current - Hold (Ih) (Max)
2 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
15A @ 60Hz
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
2N2329A PDF Datasheet
2N2329A Related Parts
2N2323
2N2323
Solid State
SCR 50V 1.6A TO39
2N2323A
2N2323A
Solid State
SCR 1.6 AMP 50 V TO39
2N2324
2N2324
Solid State
SCR 100V 1.6A TO5
2N2324A
2N2324A
Solid State
SCR 100V 1.6A TO5
2N2329
2N2329
Solid State
SCR 400V 1.6A TO5
2N2322
2N2322
Solid State
TO5 1.6 AMP SCR
2N2322A
2N2322A
Solid State
TO5 1.6 AMP SCR
2N2323
2N2323
Microchip Technology
SCR 50V TO5
2N2323A
2N2323A
Microchip Technology
SCR TO5
2N2323AS
2N2323AS
Microchip Technology
SCR 50V 20UA TO5
2N2323AU4
2N2323AU4
Microsemi Corporation
SCR 50V 20UA U4
2N2323U4
2N2323U4
Microsemi Corporation
SCR 50V 200UA U4
2N2329A Compare Parts
  • 2N2329A vs 2N2324A
  • 2N2329A vs 2N2324
  • 2N2329A vs 2N2323A
  • 2N2329A vs 2N2323
  • 2N2329A vs 2N2329U4
  • 2N2329A vs 2N2329AU4
  • 2N2329A vs 2N2329AS
  • 2N2329A vs 2N2328U4
  • 2N2329A vs 2N2328AU4
  • 2N2329A vs 2N2328AS
  • 2N2329A vs 2N2328A
  • 2N2329A vs 2N2328A
  • 2N2329A vs 2N2328
  • 2N2329A vs 2N2328
  • 2N2329A vs 2N2327A
  • 2N2329A vs 2N2327
  • 2N2329A vs 2N2326U4
  • 2N2329A vs 2N2326S
  • 2N2329A vs 2N2326AU4
  • 2N2329A vs 2N2326AS
  • 2N2329A vs 2N2326A
  • 2N2329A vs 2N2326A
  • 2N2329A vs 2N2326
  • 2N2329A vs 2N2326
  • 2N2329A vs 2N2325U4
  • 2N2329A vs 2N2325AU4
  • 2N2329A vs 2N2325A
  • 2N2329A vs 2N2325
  • 2N2329A vs 2N2324U4
  • 2N2329A vs 2N2324S
  • 2N2329A vs 2N2324AU4
  • 2N2329A vs 2N2324AS
  • 2N2329A vs 2N2324A
  • 2N2329A vs 2N2324
  • 2N2329A vs 2N2323U4
  • 2N2329A vs 2N2323AU4
  • 2N2329A vs 2N2323AS
  • 2N2329A vs 2N2323A
  • 2N2329A vs 2N2323
  • 2N2329A vs 2N2322A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied