2N2323A
2N2323A
Active
Description:  SCR 1.6 AMP 50 V TO39
Manufacturer:  Solid State
Datasheet:   2N2323A Datasheet
History Price: $4.40000
In Stock: 16300
2N2323A Specification
Specification
Part No
2N2323A
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
50 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
Current - Gate Trigger (Igt) (Max)
200 μA
Voltage - On State (Vtm) (Max)
2.2 V
Current - On State (It (AV)) (Max)
1.6 A
Current - On State (It (RMS)) (Max)
1.6 A
Current - Hold (Ih) (Max)
2 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
15A @ 60Hz
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-39
2N2323A PDF Datasheet
2N2323A Related Parts
2N2323
2N2323
Solid State
SCR 50V 1.6A TO39
2N2324
2N2324
Solid State
SCR 100V 1.6A TO5
2N2324A
2N2324A
Solid State
SCR 100V 1.6A TO5
2N2329
2N2329
Solid State
SCR 400V 1.6A TO5
2N2329A
2N2329A
Solid State
SCR 1.6 AMP 400 V TO39
2N2322
2N2322
Solid State
TO5 1.6 AMP SCR
2N2322A
2N2322A
Solid State
TO5 1.6 AMP SCR
2N2323
2N2323
Microchip Technology
SCR 50V TO5
2N2323AS
2N2323AS
Microchip Technology
SCR 50V 20UA TO5
2N2323AU4
2N2323AU4
Microsemi Corporation
SCR 50V 20UA U4
2N2323U4
2N2323U4
Microsemi Corporation
SCR 50V 200UA U4
2N2324
2N2324
Microchip Technology
SCR 100V 200UA TO5
2N2323A Description
The 2N2323A is a solid-state transistor that belongs to the family of NPN bipolar junction transistors (BJTs). It is widely used in various electronic applications due to its reliability, efficiency, and versatility. The 2N2323A is particularly known for its ability to handle moderate power levels, making it suitable for a range of applications, including amplification, switching, and signal processing.

## Key Features

1. Transistor Type: The 2N2323A is an NPN transistor, which means it has three layers of semiconductor material: an N-type layer (emitter), a P-type layer (base), and another N-type layer (collector). This configuration allows it to control current flow effectively.

2. Package Type: The 2N2323A is typically available in a TO-220 package, which provides good thermal performance and allows for easy mounting on heat sinks. This package is designed for power applications, ensuring efficient heat dissipation.

3. Maximum Ratings:
- Collector-Emitter Voltage (Vce): The maximum collector-emitter voltage is rated at 60 volts. This rating indicates the maximum voltage that can be applied across the collector and emitter terminals without causing breakdown.
- Collector-Base Voltage (Vcb): The maximum collector-base voltage is also rated at 60 volts, providing additional flexibility in circuit design.
- Emitter-Base Voltage (Veb): The maximum emitter-base voltage is rated at 5 volts, which is important for ensuring the transistor operates within safe limits.
- Collector Current (Ic): The maximum continuous collector current is rated at 5 amps, allowing the transistor to handle significant current loads in various applications.
- Power Dissipation (Pd): The maximum power dissipation is rated at 30 watts when mounted on a suitable heat sink, which is crucial for maintaining performance in high-power applications.

4. Electrical Characteristics:
- DC Current Gain (hFE): The DC current gain, or beta, of the 2N2323A typically ranges from 20 to 150, depending on the collector current. This parameter indicates how effectively the transistor can amplify current.
- Transition Frequency (fT): The transition frequency is typically around 100 MHz, which defines the frequency range over which the transistor can operate effectively as an amplifier.
- Saturation Voltage (Vce(sat)): The saturation voltage is typically around 1.5 volts at a collector current of 5 amps, which is important for switching applications.

5. Thermal Characteristics:
- Junction Temperature (Tj): The maximum junction temperature is rated at 150°C, which is important for ensuring reliable operation in high-temperature environments.
- Thermal Resistance (RθJC): The thermal resistance from junction to case is typically around 5°C/W, which helps in estimating the temperature rise of the transistor under load.

## Applications

The 2N2323A is used in a variety of applications, including:

- Amplification: It is commonly used in audio amplifiers and RF amplifiers due to its ability to amplify weak signals.
- Switching: The transistor is suitable for switching applications in power supplies, motor drivers, and relay drivers, where it can control larger loads.
- Signal Processing: It is used in signal processing circuits, including oscillators and modulators, due to its fast switching capabilities.

## Conclusion

The 2N2323A solid-state transistor is a versatile and reliable component that is widely used in electronic circuits. Its combination of moderate power handling, good thermal performance, and effective current amplification makes it suitable for a range of applications in both consumer and industrial electronics. With its robust specifications and proven performance, the 2N2323A continues to be a popular choice among engineers and designers in the field of electronics.
2N2323A Compare Parts
  • 2N2323A vs 2N2329
  • 2N2323A vs 2N2324A
  • 2N2323A vs 2N2324
  • 2N2323A vs 2N2323
  • 2N2323A vs 2N2329U4
  • 2N2323A vs 2N2329AU4
  • 2N2323A vs 2N2329AS
  • 2N2323A vs 2N2329A
  • 2N2323A vs 2N2328U4
  • 2N2323A vs 2N2328AU4
  • 2N2323A vs 2N2328AS
  • 2N2323A vs 2N2328A
  • 2N2323A vs 2N2328A
  • 2N2323A vs 2N2328
  • 2N2323A vs 2N2328
  • 2N2323A vs 2N2327A
  • 2N2323A vs 2N2327
  • 2N2323A vs 2N2326U4
  • 2N2323A vs 2N2326S
  • 2N2323A vs 2N2326AU4
  • 2N2323A vs 2N2326AS
  • 2N2323A vs 2N2326A
  • 2N2323A vs 2N2326A
  • 2N2323A vs 2N2326
  • 2N2323A vs 2N2326
  • 2N2323A vs 2N2325U4
  • 2N2323A vs 2N2325AU4
  • 2N2323A vs 2N2325A
  • 2N2323A vs 2N2325
  • 2N2323A vs 2N2324U4
  • 2N2323A vs 2N2324S
  • 2N2323A vs 2N2324AU4
  • 2N2323A vs 2N2324AS
  • 2N2323A vs 2N2324A
  • 2N2323A vs 2N2324
  • 2N2323A vs 2N2323U4
  • 2N2323A vs 2N2323AU4
  • 2N2323A vs 2N2323AS
  • 2N2323A vs 2N2323
  • 2N2323A vs 2N2322A
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.