☰
2N2324
2N2324
Active
Description:  SCR 100V 1.6A TO5
Manufacturer:  Solid State
Datasheet:   2N2324 Datasheet
History Price: $4.40000
In Stock: 17440
2N2324 Specification
Specification
Part No
2N2324
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
100 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
Current - Gate Trigger (Igt) (Max)
200 μA
Voltage - On State (Vtm) (Max)
2.2 V
Current - On State (It (AV)) (Max)
1.6 A
Current - On State (It (RMS)) (Max)
1.6 A
Current - Hold (Ih) (Max)
2 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
15A @ 60Hz
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
2N2324 PDF Datasheet
2N2324 Related Parts
2N2323
2N2323
Solid State
SCR 50V 1.6A TO39
2N2323A
2N2323A
Solid State
SCR 1.6 AMP 50 V TO39
2N2324A
2N2324A
Solid State
SCR 100V 1.6A TO5
2N2329
2N2329
Solid State
SCR 400V 1.6A TO5
2N2329A
2N2329A
Solid State
SCR 1.6 AMP 400 V TO39
2N2322
2N2322
Solid State
TO5 1.6 AMP SCR
2N2322A
2N2322A
Solid State
TO5 1.6 AMP SCR
2N2323
2N2323
Microchip Technology
SCR 50V TO5
2N2323A
2N2323A
Microchip Technology
SCR TO5
2N2323AS
2N2323AS
Microchip Technology
SCR 50V 20UA TO5
2N2323AU4
2N2323AU4
Microsemi Corporation
SCR 50V 20UA U4
2N2323U4
2N2323U4
Microsemi Corporation
SCR 50V 200UA U4
2N2324 Description

The 2N2324 is a solid-state relay (SSR) that provides electrical isolation and control for various applications. It is designed to switch high voltages and currents with low input power, making it suitable for use in industrial automation, HVAC systems, and other electronic devices requiring reliable switching capabilities. Unlike traditional electromechanical relays, the 2N2324 has no moving parts, which enhances its durability and longevity.

## Key Features

1. Solid-State Design:
- The 2N2324 uses semiconductor components to perform switching operations, resulting in higher reliability and faster response times compared to mechanical relays.

2. Electrical Isolation:
- The relay provides excellent electrical isolation between the input and output circuits, ensuring safety and protecting sensitive components from voltage spikes.

3. High Switching Capability:
- Capable of handling significant current loads up to 10A, making it suitable for various high-power applications.

4. Wide Voltage Range:
- Designed to operate effectively across a broad range of input and output voltages, enhancing its versatility in different applications.

5. Fast Switching Speed:
- The relay features fast turn-on and turn-off times, allowing for quick response in control systems.

6. Low Control Current:
- Requires minimal input current to operate, thereby improving energy efficiency in designs.

## Specifications

Here are the detailed specifications for the Solid State 2N2324:

| Parameter | Value |
|---------------------------------------------|----------------------------------|
| Part Number | 2N2324 |
| Type | Solid State Relay |
| Input Control Voltage (V_IN) | 4-32 V DC |
| Output Load Voltage (V_OUT) | 24-280 V AC/DC |
| Maximum Load Current (I_LOAD) | 10 A (AC) / 10 A (DC) |
| On-State Voltage Drop (V_ON) | 1.5 V (typical @ I_LOAD = 10 A) |
| Isolation Voltage (V_ISOL) | 2500 Vrms |
| Turn-On Time (t_on) | < 10 ms |
| Turn-Off Time (t_off) | < 10 ms |
| Operating Temperature Range (T_A) | -30°C to +85°C |
| Storage Temperature Range (T_STG) | -40°C to +125°C |
| Package Type | 8-Pin DIP |
| Weight | Approximately 10g |

## Applications

The 2N2324 is used in a variety of applications, including:

1. Industrial Automation:
- Utilized in control panels and automated machinery to switch heavy loads without mechanical wear.

2. HVAC Systems:
- Employed in heating, ventilation, and air conditioning systems to control compressors, fans, and other high-current devices.

3. Lighting Control:
- Used in lighting systems for switching high-intensity lights or for dimming applications.

4. Motor Control:
- Suitable for controlling electric motors in different applications where precise switching is required.

5. Home Appliances:
- Integrated into appliances for efficient control of heating elements and other high-power devices.

## Performance Characteristics

- Current Carrying Capacity:
- The 2N2324 can carry up to 10A of load current, making it ideal for high-power applications. Its ability to manage both AC and DC loads increases its flexibility.

- Fast Switching Times:
- With turn-on and turn-off times of less than 10 milliseconds, the relay can handle dynamic switching applications where speed is crucial.

- Low Input Power Requirement:
- The relay operates with a low input control voltage, which minimizes the power consumption in control circuits.

- Robust Isolation:
- The device provides a high degree of electrical isolation (2500 Vrms), which is essential for protecting sensitive electronics from high voltage spikes.

## Design Considerations

When integrating the 2N2324 into a circuit, consider the following:

1. Input Control Circuit:
- Ensure that the input control voltage is within the specified range (4-32 V DC) for proper operation.

2. Heat Dissipation:
- Although the 2N2324 is designed to handle significant loads, consider thermal management strategies such as heat sinks if operating near its maximum ratings.

3. Load Matching:
- Always confirm that the load voltage and current ratings align with the specifications of the relay to prevent damage.

4. PCB Layout:
- Pay attention to PCB layout to minimize noise and interference, especially when dealing with high-current paths.

5. Protection Circuits:
- Consider implementing snubber circuits or other protective devices to manage inductive loads, which can create voltage spikes during switching.

## Conclusion

The Solid State 2N2324 is a versatile and reliable solid-state relay that provides effective switching solutions for a wide array of applications. Its solid-state construction offers numerous advantages over traditional relays, including increased reliability, faster switching speeds, and longer operational lifespans. Whether in industrial automation, HVAC systems, or consumer electronics, the 2N2324 serves as an essential component for modern electronic designs, ensuring safe and efficient operation. With its robust specifications and broad application range, it is a valuable choice for engineers seeking reliable switching solutions.
2N2324 Compare Parts
  • 2N2324 vs 2N2329
  • 2N2324 vs 2N2324A
  • 2N2324 vs 2N2323A
  • 2N2324 vs 2N2323
  • 2N2324 vs 2N2329U4
  • 2N2324 vs 2N2329AU4
  • 2N2324 vs 2N2329AS
  • 2N2324 vs 2N2329A
  • 2N2324 vs 2N2328U4
  • 2N2324 vs 2N2328AU4
  • 2N2324 vs 2N2328AS
  • 2N2324 vs 2N2328A
  • 2N2324 vs 2N2328A
  • 2N2324 vs 2N2328
  • 2N2324 vs 2N2328
  • 2N2324 vs 2N2327A
  • 2N2324 vs 2N2327
  • 2N2324 vs 2N2326U4
  • 2N2324 vs 2N2326S
  • 2N2324 vs 2N2326AU4
  • 2N2324 vs 2N2326AS
  • 2N2324 vs 2N2326A
  • 2N2324 vs 2N2326A
  • 2N2324 vs 2N2326
  • 2N2324 vs 2N2326
  • 2N2324 vs 2N2325U4
  • 2N2324 vs 2N2325AU4
  • 2N2324 vs 2N2325A
  • 2N2324 vs 2N2325
  • 2N2324 vs 2N2324U4
  • 2N2324 vs 2N2324S
  • 2N2324 vs 2N2324AU4
  • 2N2324 vs 2N2324AS
  • 2N2324 vs 2N2324A
  • 2N2324 vs 2N2323U4
  • 2N2324 vs 2N2323AU4
  • 2N2324 vs 2N2323AS
  • 2N2324 vs 2N2323A
  • 2N2324 vs 2N2323
  • 2N2324 vs 2N2322A
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied