Voltage - Off State
400 V
100 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
800 mV
Current - Gate Trigger (Igt) (Max)
200 μA
200 μA
Voltage - On State (Vtm) (Max)
2.2 V
2.2 V
Current - On State (It (AV)) (Max)
1.6 A
1.6 A
Current - On State (It (RMS)) (Max)
1.6 A
1.6 A
Current - Hold (Ih) (Max)
2 mA
2 mA
Current - Off State (Max)
10 μA
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
15A @ 60Hz
15A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
TO-5