☰
2N2328
2N2328
Active
Description:  TO5 1.6 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N2328 Datasheet
History Price: $4.40000
In Stock: 24800
2N2328 Specification
Specification
Part No
2N2328
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
300 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
Current - Gate Trigger (Igt) (Max)
200 μA
Voltage - On State (Vtm) (Max)
2.2 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
1.6 A
Current - Hold (Ih) (Max)
2 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
15A
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
2N2328 PDF Datasheet
2N2328 Related Parts
2N2323
2N2323
Solid State
SCR 50V 1.6A TO39
2N2323A
2N2323A
Solid State
SCR 1.6 AMP 50 V TO39
2N2324
2N2324
Solid State
SCR 100V 1.6A TO5
2N2324A
2N2324A
Solid State
SCR 100V 1.6A TO5
2N2329
2N2329
Solid State
SCR 400V 1.6A TO5
2N2329A
2N2329A
Solid State
SCR 1.6 AMP 400 V TO39
2N2322
2N2322
Solid State
TO5 1.6 AMP SCR
2N2322A
2N2322A
Solid State
TO5 1.6 AMP SCR
2N2323
2N2323
Microchip Technology
SCR 50V TO5
2N2323A
2N2323A
Microchip Technology
SCR TO5
2N2323AS
2N2323AS
Microchip Technology
SCR 50V 20UA TO5
2N2323AU4
2N2323AU4
Microsemi Corporation
SCR 50V 20UA U4
2N2328 Description
The Solid State 2N2328 is a high-performance NPN transistor designed for a variety of applications, including switching, amplification, and signal processing. This transistor is particularly well-suited for use in high-frequency circuits and is commonly found in telecommunications, audio equipment, and other electronic devices. Below is a detailed overview of the specifications, features, and applications of the 2N2328.

## Overview

The 2N2328 is a silicon NPN transistor that offers excellent performance characteristics, including high gain, low noise, and fast switching capabilities. It is designed to operate in a wide range of temperatures and is suitable for both analog and digital applications. The transistor is housed in a standard TO-39 metal can package, which provides good thermal performance and mechanical stability.

## Key Specifications

1. Transistor Type:
- NPN

2. Maximum Collector-Emitter Voltage (Vce):
- The maximum collector-emitter voltage is rated at 40V, allowing it to handle a variety of voltage levels in different applications.

3. Maximum Collector Current (Ic):
- The maximum collector current is rated at 800 mA, making it suitable for driving loads in various circuits.

4. DC Current Gain (hFE):
- The DC current gain (hFE) ranges from 50 to 150 at a collector current of 10 mA, providing sufficient amplification for many applications.

5. Transition Frequency (fT):
- The transition frequency is approximately 250 MHz, indicating the frequency range over which the transistor can operate effectively. This makes it suitable for high-frequency applications.

6. Maximum Power Dissipation (Pd):
- The maximum power dissipation is rated at 1.5W, which is important for thermal management in circuit design.

7. Operating Temperature Range:
- The operating temperature range for the 2N2328 is from -55°C to +150°C, allowing it to function reliably in harsh environments.

8. Package Type:
- The transistor is available in a TO-39 metal can package, which provides good thermal conductivity and protection against environmental factors.

## Features

- High Gain: The 2N2328 offers a high current gain, making it suitable for amplification applications where signal integrity is crucial.
- Fast Switching Speed: With a transition frequency of 250 MHz, the transistor can switch quickly, making it ideal for high-speed applications.
- Robust Design: The TO-39 package provides mechanical stability and thermal performance, ensuring reliable operation in various conditions.
- Wide Operating Range: The ability to operate over a wide temperature range makes the 2N2328 suitable for use in diverse environments, from consumer electronics to industrial applications.

## Applications

The Solid State 2N2328 is used in a variety of applications, including:

- Amplifiers: It is commonly used in audio and RF amplifiers, where high gain and low noise are essential for signal clarity.
- Switching Circuits: The transistor can be used in switching applications, such as relay drivers and digital logic circuits.
- Oscillators: Its fast switching capabilities make it suitable for use in oscillator circuits, including RF oscillators and signal generators.
- Telecommunications: The 2N2328 is often found in telecommunications equipment, where it is used to amplify and switch signals.
- Consumer Electronics: It is used in various consumer electronic devices, including radios, televisions, and audio equipment, to enhance signal processing.

## Conclusion

The Solid State 2N2328 is a versatile and reliable NPN transistor that offers excellent performance for a wide range of applications. With its high gain, fast switching speed, and robust design, it is well-suited for use in amplifiers, switching circuits, and telecommunications equipment. The combination of its wide operating temperature range and durable TO-39 package makes the 2N2328 an excellent choice for designers looking to implement high-performance transistor solutions in their electronic products.
2N2328 Compare Parts
  • 2N2328 vs 2N2329
  • 2N2328 vs 2N2324A
  • 2N2328 vs 2N2324
  • 2N2328 vs 2N2323A
  • 2N2328 vs 2N2323
  • 2N2328 vs 2N2329U4
  • 2N2328 vs 2N2329AU4
  • 2N2328 vs 2N2329AS
  • 2N2328 vs 2N2329A
  • 2N2328 vs 2N2328U4
  • 2N2328 vs 2N2328AU4
  • 2N2328 vs 2N2328AS
  • 2N2328 vs 2N2328A
  • 2N2328 vs 2N2328A
  • 2N2328 vs 2N2327A
  • 2N2328 vs 2N2327
  • 2N2328 vs 2N2326U4
  • 2N2328 vs 2N2326S
  • 2N2328 vs 2N2326AU4
  • 2N2328 vs 2N2326AS
  • 2N2328 vs 2N2326A
  • 2N2328 vs 2N2326A
  • 2N2328 vs 2N2326
  • 2N2328 vs 2N2326
  • 2N2328 vs 2N2325U4
  • 2N2328 vs 2N2325AU4
  • 2N2328 vs 2N2325A
  • 2N2328 vs 2N2325
  • 2N2328 vs 2N2324U4
  • 2N2328 vs 2N2324S
  • 2N2328 vs 2N2324AU4
  • 2N2328 vs 2N2324AS
  • 2N2328 vs 2N2324A
  • 2N2328 vs 2N2324
  • 2N2328 vs 2N2323U4
  • 2N2328 vs 2N2323AU4
  • 2N2328 vs 2N2323AS
  • 2N2328 vs 2N2323A
  • 2N2328 vs 2N2323
  • 2N2328 vs 2N2322A
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied