2N2327
2N2327
Active
Description:  TO5 1.6 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N2327 Datasheet
History Price: $4.40000
In Stock: 43800
2N2327 Specification
Specification
Part No
2N2327
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
C5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
250 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
Current - Gate Trigger (Igt) (Max)
200 μA
Voltage - On State (Vtm) (Max)
2.2 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
1.6 A
Current - Hold (Ih) (Max)
2 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
15A
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
2N2327 PDF Datasheet
2N2327 Related Parts
2N2323
2N2323
Solid State
SCR 50V 1.6A TO39
2N2323A
2N2323A
Solid State
SCR 1.6 AMP 50 V TO39
2N2324
2N2324
Solid State
SCR 100V 1.6A TO5
2N2324A
2N2324A
Solid State
SCR 100V 1.6A TO5
2N2329
2N2329
Solid State
SCR 400V 1.6A TO5
2N2329A
2N2329A
Solid State
SCR 1.6 AMP 400 V TO39
2N2322
2N2322
Solid State
TO5 1.6 AMP SCR
2N2322A
2N2322A
Solid State
TO5 1.6 AMP SCR
2N2323
2N2323
Microchip Technology
SCR 50V TO5
2N2323A
2N2323A
Microchip Technology
SCR TO5
2N2323AS
2N2323AS
Microchip Technology
SCR 50V 20UA TO5
2N2323AU4
2N2323AU4
Microsemi Corporation
SCR 50V 20UA U4
2N2327 Compare Parts
  • 2N2327 vs 2N2329
  • 2N2327 vs 2N2324A
  • 2N2327 vs 2N2324
  • 2N2327 vs 2N2323A
  • 2N2327 vs 2N2323
  • 2N2327 vs 2N2329U4
  • 2N2327 vs 2N2329AU4
  • 2N2327 vs 2N2329AS
  • 2N2327 vs 2N2329A
  • 2N2327 vs 2N2328U4
  • 2N2327 vs 2N2328AU4
  • 2N2327 vs 2N2328AS
  • 2N2327 vs 2N2328A
  • 2N2327 vs 2N2328A
  • 2N2327 vs 2N2328
  • 2N2327 vs 2N2328
  • 2N2327 vs 2N2327A
  • 2N2327 vs 2N2326U4
  • 2N2327 vs 2N2326S
  • 2N2327 vs 2N2326AU4
  • 2N2327 vs 2N2326AS
  • 2N2327 vs 2N2326A
  • 2N2327 vs 2N2326A
  • 2N2327 vs 2N2326
  • 2N2327 vs 2N2326
  • 2N2327 vs 2N2325U4
  • 2N2327 vs 2N2325AU4
  • 2N2327 vs 2N2325A
  • 2N2327 vs 2N2325
  • 2N2327 vs 2N2324U4
  • 2N2327 vs 2N2324S
  • 2N2327 vs 2N2324AU4
  • 2N2327 vs 2N2324AS
  • 2N2327 vs 2N2324A
  • 2N2327 vs 2N2324
  • 2N2327 vs 2N2323U4
  • 2N2327 vs 2N2323AU4
  • 2N2327 vs 2N2323AS
  • 2N2327 vs 2N2323A
  • 2N2327 vs 2N2323
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.