BC238BRL1
BC238BRL1
Active
Description:  SMALL SIGNAL BIPOLAR TRANSISTOR
Manufacturer:  onsemi
Datasheet:   BC238BRL1 Datasheet
History Price: Active
In Stock: 19000
BC238BRL1 Specification
Specification
Part No
BC238BRL1
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BC238BRL1 PDF Datasheet
BC238BRL1 Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B
BC212B
onsemi
TRANS PNP 50V 0.1A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1
BC212BRL1
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC238BRL1 Compare Parts
  • BC238BRL1 vs BC239CG
  • BC238BRL1 vs BC239CBU
  • BC238BRL1 vs BC239C
  • BC238BRL1 vs BC239BTA
  • BC238BRL1 vs BC239BTA
  • BC238BRL1 vs BC239BBU
  • BC238BRL1 vs BC239BBU
  • BC238BRL1 vs BC239ATA
  • BC238BRL1 vs BC239ABU
  • BC238BRL1 vs BC239ABU
  • BC238BRL1 vs BC238_J35Z
  • BC238BRL1 vs BC238TFR
  • BC238BRL1 vs BC238TF
  • BC238BRL1 vs BC238TAR
  • BC238BRL1 vs BC238CTA
  • BC238BRL1 vs BC238CBU
  • BC238BRL1 vs BC238CBU
  • BC238BRL1 vs BC238BU
  • BC238BRL1 vs BC238BTA
  • BC238BRL1 vs BC238BBU
  • BC238BRL1 vs BC238A_J35Z
  • BC238BRL1 vs BC238ATFR
  • BC238BRL1 vs BC238ATF
  • BC238BRL1 vs BC238ATA
  • BC238BRL1 vs BC238ABU
  • BC238BRL1 vs BC238A
  • BC238BRL1 vs BC238A
  • BC238BRL1 vs BC238
  • BC238BRL1 vs BC237_J35Z
  • BC238BRL1 vs BC237TFR
  • BC238BRL1 vs BC237TF
  • BC238BRL1 vs BC237G
  • BC238BRL1 vs BC237CTA
  • BC238BRL1 vs BC237CG
  • BC238BRL1 vs BC237CBU
  • BC238BRL1 vs BC237C-AP
  • BC238BRL1 vs BC237C
  • BC238BRL1 vs BC237B_S00Z
  • BC238BRL1 vs BC237B_J35Z
  • BC238BRL1 vs BC237BZL1G
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.