BC212B
BC212B
Obsolete
Description:  TRANS PNP 50V 0.1A TO92
Manufacturer:  onsemi
Datasheet:   BC212B Datasheet
History Price: Obsolete
In Stock: 12100
BC212B Specification
Specification
Part No
BC212B
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2mA, 5V
Power - Max
350 mW
Frequency - Transition
280MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-92 (TO-226)
BC212B PDF Datasheet
BC212B Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1
BC212BRL1
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212L
BC212L
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212B Compare Parts
  • BC212B vs BC239CG
  • BC212B vs BC239CBU
  • BC212B vs BC239C
  • BC212B vs BC239BTA
  • BC212B vs BC239BTA
  • BC212B vs BC239BBU
  • BC212B vs BC239BBU
  • BC212B vs BC239ATA
  • BC212B vs BC239ABU
  • BC212B vs BC239ABU
  • BC212B vs BC238_J35Z
  • BC212B vs BC238TFR
  • BC212B vs BC238TF
  • BC212B vs BC238TAR
  • BC212B vs BC238CTA
  • BC212B vs BC238CBU
  • BC212B vs BC238CBU
  • BC212B vs BC238BU
  • BC212B vs BC238BTA
  • BC212B vs BC238BRL1
  • BC212B vs BC238BBU
  • BC212B vs BC238A_J35Z
  • BC212B vs BC238ATFR
  • BC212B vs BC238ATF
  • BC212B vs BC238ATA
  • BC212B vs BC238ABU
  • BC212B vs BC238A
  • BC212B vs BC238A
  • BC212B vs BC238
  • BC212B vs BC237_J35Z
  • BC212B vs BC237TFR
  • BC212B vs BC237TF
  • BC212B vs BC237G
  • BC212B vs BC237CTA
  • BC212B vs BC237CG
  • BC212B vs BC237CBU
  • BC212B vs BC237C-AP
  • BC212B vs BC237C
  • BC212B vs BC237B_S00Z
  • BC212B vs BC237B_J35Z
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!