BC238BRL1
BC238BRL1
Active
Description:  SMALL SIGNAL BIPOLAR TRANSISTOR
Manufacturer:  onsemi
Datasheet:   BC238BRL1 Datasheet
History Price: Active
In Stock: 19000
BC238BRL1 vs BC239CBU
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
100 mA
Voltage - Collector Emitter Breakdown (Max)
-
25 V
Vce Saturation (Max) @ Ib, Ic
-
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
-
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
380 @ 2mA, 5V
Power - Max
-
500 mW
Frequency - Transition
-
250MHz
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
-
TO-92-3