BC212BRL1
BC212BRL1
Obsolete
Description:  TRANS PNP 50V 0.1A TO92
Manufacturer:  onsemi
Datasheet:   BC212BRL1 Datasheet
History Price: Obsolete
In Stock: 5400
BC212BRL1 Specification
Specification
Part No
BC212BRL1
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2mA, 5V
Power - Max
350 mW
Frequency - Transition
280MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package
TO-92 (TO-226)
BC212BRL1 PDF Datasheet
BC212BRL1 Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B
BC212B
onsemi
TRANS PNP 50V 0.1A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212L
BC212L
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212BRL1 Compare Parts
  • BC212BRL1 vs BC239CG
  • BC212BRL1 vs BC239CBU
  • BC212BRL1 vs BC239C
  • BC212BRL1 vs BC239BTA
  • BC212BRL1 vs BC239BTA
  • BC212BRL1 vs BC239BBU
  • BC212BRL1 vs BC239BBU
  • BC212BRL1 vs BC239ATA
  • BC212BRL1 vs BC239ABU
  • BC212BRL1 vs BC239ABU
  • BC212BRL1 vs BC238_J35Z
  • BC212BRL1 vs BC238TFR
  • BC212BRL1 vs BC238TF
  • BC212BRL1 vs BC238TAR
  • BC212BRL1 vs BC238CTA
  • BC212BRL1 vs BC238CBU
  • BC212BRL1 vs BC238CBU
  • BC212BRL1 vs BC238BU
  • BC212BRL1 vs BC238BTA
  • BC212BRL1 vs BC238BRL1
  • BC212BRL1 vs BC238BBU
  • BC212BRL1 vs BC238A_J35Z
  • BC212BRL1 vs BC238ATFR
  • BC212BRL1 vs BC238ATF
  • BC212BRL1 vs BC238ATA
  • BC212BRL1 vs BC238ABU
  • BC212BRL1 vs BC238A
  • BC212BRL1 vs BC238A
  • BC212BRL1 vs BC238
  • BC212BRL1 vs BC237_J35Z
  • BC212BRL1 vs BC237TFR
  • BC212BRL1 vs BC237TF
  • BC212BRL1 vs BC237G
  • BC212BRL1 vs BC237CTA
  • BC212BRL1 vs BC237CG
  • BC212BRL1 vs BC237CBU
  • BC212BRL1 vs BC237C-AP
  • BC212BRL1 vs BC237C
  • BC212BRL1 vs BC237B_S00Z
  • BC212BRL1 vs BC237B_J35Z
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!