2SC5501A-4-TR-E
2SC5501A-4-TR-E
Active
Description:  2SC5501A - RF TRANSISTOR, 10V, 7
Manufacturer:  onsemi
History Price: $0.11000
In Stock: 17400
2SC5501A-4-TR-E Specification
Specification
Part No
2SC5501A-4-TR-E
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Voltage - Collector Emitter Breakdown (Max)
-
Frequency - Transition
-
Noise Figure (dB Typ @ f)
-
Gain
-
Power - Max
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Current - Collector (Ic) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2SC5501A-4-TR-E PDF Datasheet
2SC5501A-4-TR-E Related Parts
2SC22950BL
2SC22950BL
Panasonic
RF TRANS NPN 20V 250MHZ MINI3-G1
2SC24040CL
2SC24040CL
Panasonic
RF TRANS NPN 20V 650MHZ MINI3-G1
2SC24040DL
2SC24040DL
Panasonic
RF TRANS NPN 20V 650MHZ MINI3-G1
2SC2620QBTR-E
2SC2620QBTR-E
Renesas Electronics
RF SMALL SIGNAL BIPOLAR TRANSIST
2SC2620QCTL-E
2SC2620QCTL-E
Renesas Electronics
RF SMALL SIGNAL BIPOLAR TRANSIST
2SC2620QCTR-E
2SC2620QCTR-E
Renesas Electronics
RF SMALL SIGNAL BIPOLAR TRANSIST
2SC2714-O(TE85L,F)
2SC2714-O(TE85L,F)
Toshiba Semiconductor
RF TRANS NPN 30V 550MHZ SMINI
2SC2714-Y(TE85L,F)
2SC2714-Y(TE85L,F)
Toshiba Semiconductor
RF TRANS NPN 30V 550MHZ SMINI
2SC27780CL
2SC27780CL
Panasonic
RF TRANS NPN 20V 230MHZ MINI3-G1
2SC3357-T1-A
2SC3357-T1-A
Renesas Electronics
RF 0.1A, ULTRA HIGH FREQ BAND
2SC3583-T1B-A
2SC3583-T1B-A
Renesas Electronics
2SC3583 - MD
2SC3585-T1B-A
2SC3585-T1B-A
Renesas Electronics
NPN TRANSISTOR
2SC5501A-4-TR-E Compare Parts
  • 2SC5501A-4-TR-E vs 2SC6023-TR-E
  • 2SC5501A-4-TR-E vs 2SC5754-T2-A
  • 2SC5501A-4-TR-E vs 2SC5752-T1-A
  • 2SC5501A-4-TR-E vs 2SC5751-T2-A
  • 2SC5501A-4-TR-E vs 2SC5750-T1-A
  • 2SC5501A-4-TR-E vs 2SC5646A-TL-H
  • 2SC5501A-4-TR-E vs 2SC5632G0L
  • 2SC5501A-4-TR-E vs 2SC563200L
  • 2SC5501A-4-TR-E vs 2SC5536A-TL-H
  • 2SC5501A-4-TR-E vs 2SC5509-T2-A
  • 2SC5501A-4-TR-E vs 2SC5490A-TL-H
  • 2SC5501A-4-TR-E vs 2SC5488A-TL-H
  • 2SC5501A-4-TR-E vs 2SC5488A-TL-H
  • 2SC5501A-4-TR-E vs 2SC5455-T1-A
  • 2SC5501A-4-TR-E vs 2SC5415AF-TD-E
  • 2SC5501A-4-TR-E vs 2SC5374A-TL-E
  • 2SC5501A-4-TR-E vs 2SC5347AF-TD-E
  • 2SC5501A-4-TR-E vs 2SC5347AE-TD-E
  • 2SC5501A-4-TR-E vs 2SC5277A-2-TL-E
  • 2SC5501A-4-TR-E vs 2SC5245A-4-TL-E
  • 2SC5501A-4-TR-E vs 2SC5231A-9-TL-E
  • 2SC5501A-4-TR-E vs 2SC5231A-8-TL-E
  • 2SC5501A-4-TR-E vs 2SC5227A-5-TB-E
  • 2SC5501A-4-TR-E vs 2SC5227A-4-TB-E
  • 2SC5501A-4-TR-E vs 2SC5226A-5-TL-E
  • 2SC5501A-4-TR-E vs 2SC5226A-4-TL-E
  • 2SC5501A-4-TR-E vs 2SC5108-Y,LF
  • 2SC5501A-4-TR-E vs 2SC5096-R,LF
  • 2SC5501A-4-TR-E vs 2SC5095-R(TE85L,F)
  • 2SC5501A-4-TR-E vs 2SC5095-O(TE85L,F)
  • 2SC5501A-4-TR-E vs 2SC5087YTE85LF
  • 2SC5501A-4-TR-E vs 2SC5087R(TE85L,F)
  • 2SC5501A-4-TR-E vs 2SC5086-Y,LF
  • 2SC5501A-4-TR-E vs 2SC5086-O,LF
  • 2SC5501A-4-TR-E vs 2SC5085-Y(TE85L,F)
  • 2SC5501A-4-TR-E vs 2SC5085-O(TE85L,F)
  • 2SC5501A-4-TR-E vs 2SC5084-O(TE85L,F)
  • 2SC5501A-4-TR-E vs 2SC5066-O,LF
  • 2SC5501A-4-TR-E vs 2SC5065-Y(TE85L,F)
  • 2SC5501A-4-TR-E vs 2SC5065-O(TE85L,F)
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you