Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - RF
/ onsemi 2SC5501A-4-TR-E
2SC5501A-4-TR-E
Active
Transistors - Bipolar (BJT) - RF
Description:
2SC5501A - RF TRANSISTOR, 10V, 7
Manufacturer:
onsemi
Datasheet:
2SC5501A-4-TR-E Datasheet
History Price: $0.11000
In Stock: 17400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2SC5501A-4-TR-E vs 2SC5277A-2-TL-E
Part No
2SC5501A-4-TR-E
2SC5277A-2-TL-E
Category
Transistors - Bipolar (BJT) - RF
Transistors - Bipolar (BJT) - RF
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
-
NPN
Voltage - Collector Emitter Breakdown (Max)
-
10V
Frequency - Transition
-
8GHz
Noise Figure (dB Typ @ f)
-
1.4dB ~ 0.9dB @ 1.5GHz ~ 1GHz
Gain
-
10dB ~ 5.5dB @ 1.5GHz
Power - Max
-
100mW
DC Current Gain (hFE) (Min) @ Ic, Vce
-
90 @ 10mA, 5V
Current - Collector (Ic) (Max)
-
30mA
Operating Temperature
-
-
Mounting Type
-
Surface Mount
Package / Case
-
SC-75, SOT-416
Supplier Device Package
-
SMCP