Packaging
Bulk
Tape & Reel (TR)
Status
Active
Last Time Buy
Voltage - Collector Emitter Breakdown (Max)
-
12V
Frequency - Transition
-
4.7GHz
Noise Figure (dB Typ @ f)
-
1.8dB @ 1GHz
DC Current Gain (hFE) (Min) @ Ic, Vce
-
90 @ 50mA, 5V
Current - Collector (Ic) (Max)
-
150mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-243AA
Supplier Device Package
-
PCP