2SC5501A-4-TR-E
2SC5501A-4-TR-E
Active
Description:  2SC5501A - RF TRANSISTOR, 10V, 7
Manufacturer:  onsemi
History Price: $0.11000
In Stock: 17400
2SC5501A-4-TR-E vs 2SC563200L
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
-
NPN
Voltage - Collector Emitter Breakdown (Max)
-
8V
Frequency - Transition
-
1.1GHz
Noise Figure (dB Typ @ f)
-
-
Gain
-
-
Power - Max
-
150mW
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 2mA, 4V
Current - Collector (Ic) (Max)
-
50mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
SC-70, SOT-323
Supplier Device Package
-
SMini3-G1