NTE68MCP
NTE68MCP
Active
Description:  TRANS PNP 250V 16A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE68MCP Datasheet
History Price: $24.16000
In Stock: 8900
NTE68MCP Specification
Specification
Part No
NTE68MCP
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
16 A
Voltage - Collector Emitter Breakdown (Max)
250 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
Power - Max
250 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE68MCP PDF Datasheet
NTE68MCP Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE68MCP Compare Parts
  • NTE68MCP vs NTE98
  • NTE68MCP vs NTE97
  • NTE68MCP vs NTE96
  • NTE68MCP vs NTE95
  • NTE68MCP vs NTE94
  • NTE68MCP vs NTE93
  • NTE68MCP vs NTE89
  • NTE68MCP vs NTE88MP
  • NTE68MCP vs NTE88MCP
  • NTE68MCP vs NTE88
  • NTE68MCP vs NTE87MP
  • NTE68MCP vs NTE87
  • NTE68MCP vs NTE85
  • NTE68MCP vs NTE81
  • NTE68MCP vs NTE75
  • NTE68MCP vs NTE74
  • NTE68MCP vs NTE72
  • NTE68MCP vs NTE70
  • NTE68MCP vs NTE68
  • NTE68MCP vs NTE62
  • NTE68MCP vs NTE61MP
  • NTE68MCP vs NTE61MCP
  • NTE68MCP vs NTE61
  • NTE68MCP vs NTE60MP
  • NTE68MCP vs NTE60
  • NTE68MCP vs NTE59
  • NTE68MCP vs NTE58
  • NTE68MCP vs NTE53
  • NTE68MCP vs NTE52
  • NTE68MCP vs NTE51
  • NTE68MCP vs NTE48
  • NTE68MCP vs NTE47
  • NTE68MCP vs NTE46
  • NTE68MCP vs NTE399
  • NTE68MCP vs NTE398
  • NTE68MCP vs NTE397
  • NTE68MCP vs NTE396
  • NTE68MCP vs NTE394
  • NTE68MCP vs NTE393
  • NTE68MCP vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate